USB 3.2, USB3 Gen2, Type C, Mid mount, Center Height 0.47mm, Dual Row Surface Mount, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.2, part number 12402144E512A
USB3 GEN2, TYPE C, MID MOUNT, CE
| Amphenol Communications Solutions | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 12402144E512A | 664-12402144E512A-ND |
| Product Name | USB 3.2 | USB, DVI, HDMI Connector Assemblies |
| Connector Type | PC Card Connector; USB | |
| Category | USB | |
| Gender | Female / Jack | |
| Mounting | Surface Mount, Right Angle; Through Hole |