USB Type C Receptacle, USB4 GEN3, Type C, Vertical, Dual Row SMT , IP68, Amphenol is one of the leading manufacturers of USB connecctors. Contact us today for more details of USB4 TypC , part number 12402082E512A
USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Through Hole
USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Through Hole
USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Through Hole
USB4 GEN3,USB4 GEN3,VERT.,DUAL ROW SMT,IP68
USB CONN, 4.0 TYPE C, RCPT, 24P, SMT; USB Connector Type:USB Type C; USB Standard:USB 4.0; Gender:Receptacle; No. of Positions:24Position
USB CONN, TYPE C RCPT, 24POS, SMT
| Amphenol Communications Solutions | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 12402082E512A | 664-12402082E512ACT-ND | 12402082E512A | 79AJ9111 | 30AK7675 |
| Product Name | USB Type C Receptacle | USB, DVI, HDMI Connector Assemblies | Connectors Mil-Qualified, Unreviewed | Usb Conn, 4.0 Type C, Rcpt, 24P, Smt; Usb Connector Type Amphenol Communications Solutions | Usb Conn, Type C Rcpt, 24Pos, Smt Amphenol Communications Solutions |
| Connector Type | PC Card Connector; USB | USB | USB | ||
| Category | USB | ||||
| Gender | Female / Jack | ||||
| Mounting | Surface Mount, Through Hole | Surface Mount, Through Hole Mount |