Amphenol Communications Solutions USB Type C Receptacle 12402076E512A

Description
USB Type C Receptacle, USB4 GEN3, Type C, Top mount, Center Height 1.57mm, Dual Row SMT., Amphenol is one of the leading manufacturers of USB connecctors. Contact us today for more details of USB4 TypC , part number 12402076E512A
Request a Quote
Description
USB Type C Receptacle, USB4 GEN3, Type C, Top mount, Center Height 1.57mm, Dual Row SMT., Amphenol is one of the leading manufacturers of USB connecctors. Contact us today for more details of USB4 TypC , part number 12402076E512A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The USB Connector, part number 79AJ9108, is a USB 4.0 Type C receptacle designed for surface mount applications. It features 24 positions and supports high-speed data transmission rates of up to 40 Gb/s, making it suitable for next-generation designs. The connector is capable of power delivery up to 100W and supports multiple protocols, including DisplayPort for video output, which allows for driving multiple 4K UHD displays at 60Hz. Constructed with durable materials, including copper alloy terminals and stainless steel for the outer shell, this connector is rated for up to 10,000 mating cycles, ensuring longevity in applications. It operates within a temperature range of -40¬8C to +85¬8C and has low contact resistance, enhancing its electrical performance. The connector is also RoHS and halogen-free, aligning with environmental standards. Its reversible plug orientation simplifies user experience, making it a versatile choice for various applications, including automotive infotainment, notebooks, tablets, and home entertainment systems.

Datasheet Summary
Powered by GS/AI

The USB Connector, part number 79AJ9108, is a USB 4.0 Type C receptacle designed for surface mount applications. It features 24 positions and supports high-speed data transmission rates of up to 40 Gb/s, making it suitable for next-generation designs. The connector is capable of power delivery up to 100W and supports multiple protocols, including DisplayPort for video output, which allows for driving multiple 4K UHD displays at 60Hz. Constructed with durable materials, including copper alloy terminals and stainless steel for the outer shell, this connector is rated for up to 10,000 mating cycles, ensuring longevity in applications. It operates within a temperature range of -40¬8C to +85¬8C and has low contact resistance, enhancing its electrical performance. The connector is also RoHS and halogen-free, aligning with environmental standards. Its reversible plug orientation simplifies user experience, making it a versatile choice for various applications, including automotive infotainment, notebooks, tablets, and home entertainment systems.

Suppliers

Company
Product
Description
Supplier Links
USB Type C Receptacle - 12402076E512A - Amphenol Communications Solutions
Nashua, NH, United States
USB Type C Receptacle
12402076E512A
USB Type C Receptacle 12402076E512A
USB Type C Receptacle, USB4 GEN3, Type C, Top mount, Center Height 1.57mm, Dual Row SMT., Amphenol is one of the leading manufacturers of USB connecctors. Contact us today for more details of USB4 TypC , part number 12402076E512A

USB Type C Receptacle, USB4 GEN3, Type C, Top mount, Center Height 1.57mm, Dual Row SMT., Amphenol is one of the leading manufacturers of USB connecctors. Contact us today for more details of USB4 TypC , part number 12402076E512A

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 664-12402076E512ACT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
664-12402076E512ACT-ND
USB, DVI, HDMI Connector Assemblies 664-12402076E512ACT-ND
USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 664-12402076E512ADKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
664-12402076E512ADKR-ND
USB, DVI, HDMI Connector Assemblies 664-12402076E512ADKR-ND
USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 664-12402076E512ATR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
664-12402076E512ATR-ND
USB, DVI, HDMI Connector Assemblies 664-12402076E512ATR-ND
USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
Usb Conn, 4.0 Type C, R/a Rcpt, 24P, Smt; Usb Connector Type Amphenol Communications Solutions - 79AJ9108 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 4.0 Type C, R/a Rcpt, 24P, Smt; Usb Connector Type Amphenol Communications Solutions
79AJ9108
Usb Conn, 4.0 Type C, R/a Rcpt, 24P, Smt; Usb Connector Type Amphenol Communications Solutions 79AJ9108
USB CONN, 4.0 TYPE C, R/A RCPT, 24P, SMT; USB Connector Type:USB Type C; USB Standard:USB 4.0; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle

USB CONN, 4.0 TYPE C, R/A RCPT, 24P, SMT; USB Connector Type:USB Type C; USB Standard:USB 4.0; Gender:Receptacle; No. of Positions:24Positions; Connector Mounting:Surface Mount, Through Hole Mount; Orientation:Right Angle

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 12402076E512A 664-12402076E512ACT-ND 79AJ9108
Product Name USB Type C Receptacle USB, DVI, HDMI Connector Assemblies Usb Conn, 4.0 Type C, R/a Rcpt, 24P, Smt; Usb Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector; USB USB
Category USB
Gender Female / Jack
Mounting Surface Mount, Right Angle; Through Hole Surface Mount, Through Hole Mount
Unlock Full Specs
to access all available technical data