USB 4.0 GEN3, USB4.0 GEN3, Type C, Top mount, Center Height 1.57mm, Dual Row SMT, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 4 (Type C) Part Number, 12402073E512A
USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB4.0 GEN3, Type C, Top mount, CH 1.57m
Connector
USB CONN, 4.0 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 4.0; Gender:Receptacle; No. of Positions:24Position
USB CONN, 4.0 TYPE C, RCPT, 24POS, SMT ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 12402073E512A | 664-12402073E512ACT-ND | 12402073E512A | 12402073E512A | 24AJ6179 | 31AJ0281 |
| Product Name | USB 4.0 GEN3 | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb Conn, 4.0 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Amphenol Communications Solutions | Usb Conn, 4.0 Type C, Rcpt, 24Pos, Smt Rohs Compliant Amphenol Communications Solutions | |
| Connector Type | PC Card Connector; USB | USB | USB | USB | ||
| Geometry | Right Angle | Right Angle | ||||
| Termination | Dual Row Surface Mount | |||||
| Voltage Rating | 100 volts | 100 volts | ||||
| Current Rating | 5.0 amps | 5.0 amps |