USB Type C Receptacle, USB4 GEN3, Type C, Mid mount, Center Height -0.1mm, Dual Row SMT., Amphenol is one of the leading manufacturers of USB connecctors. Contact us today for more details of USB4 TypC , part number 12402072E512A
USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Right Angle
USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Right Angle
USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Right Angle
USB CONN, 4.0 TYPE C, R/A RCPT, 24P, SMT; USB Connector Type:USB Type C; USB Standard:USB 4.0; Gender:Receptacle; No. of Positions:24Position
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 12402072E512A | 664-12402072E512ACT-ND | 79AJ9104 |
| Product Name | USB Type C Receptacle | USB, DVI, HDMI Connector Assemblies | Usb Conn, 4.0 Type C, R/a Rcpt, 24P, Smt; Usb Connector Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector; USB | USB | |
| Category | USB | ||
| Gender | Female / Jack | ||
| Mounting | Surface Mount, Right Angle | Surface Mount, Through Hole Mount |