Amphenol Corporation USB 4.0 GEN3 12402056E512A

Description
USB 4.0 GEN3, USB4.0 GEN3, Type C, Top mount, Center Height 1.57mm, Dual Row SMT, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 4 (Type C) Part Number, 12402056E512A
Request a Quote Datasheet
Description
USB 4.0 GEN3, USB4.0 GEN3, Type C, Top mount, Center Height 1.57mm, Dual Row SMT, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 4 (Type C) Part Number, 12402056E512A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 4.0 GEN3 - 12402056E512A - Amphenol Communications Solutions
Nashua, NH, United States
USB 4.0 GEN3
12402056E512A
USB 4.0 GEN3 12402056E512A
USB 4.0 GEN3, USB4.0 GEN3, Type C, Top mount, Center Height 1.57mm, Dual Row SMT, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 4 (Type C) Part Number, 12402056E512A

USB 4.0 GEN3, USB4.0 GEN3, Type C, Top mount, Center Height 1.57mm, Dual Row SMT, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 4 (Type C) Part Number, 12402056E512A

Supplier's Site Datasheet
Swedesboro, NJ, United States
USB Connectors
12402056E512A
USB Connectors 12402056E512A
USB4.0 GEN3, Type C, Top mount, CH 1.57m

USB4.0 GEN3, Type C, Top mount, CH 1.57m

Buy Now
USB, DVI, HDMI Connector Assemblies - 664-12402056E512ATR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
664-12402056E512ATR-ND
USB, DVI, HDMI Connector Assemblies 664-12402056E512ATR-ND
USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 664-12402056E512ACT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
664-12402056E512ACT-ND
USB, DVI, HDMI Connector Assemblies 664-12402056E512ACT-ND
USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 664-12402056E512ADKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
664-12402056E512ADKR-ND
USB, DVI, HDMI Connector Assemblies 664-12402056E512ADKR-ND
USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 4.0 Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
Usb Conn, 4.0 Type C, Rcpt, 24Pos, Smt Rohs Compliant Amphenol Communications Solutions - 31AJ0279 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 4.0 Type C, Rcpt, 24Pos, Smt Rohs Compliant Amphenol Communications Solutions
31AJ0279
Usb Conn, 4.0 Type C, Rcpt, 24Pos, Smt Rohs Compliant Amphenol Communications Solutions 31AJ0279
USB CONN, 4.0 TYPE C, RCPT, 24POS, SMT ROHS COMPLIANT: YES

USB CONN, 4.0 TYPE C, RCPT, 24POS, SMT ROHS COMPLIANT: YES

Supplier's Site
Usb Conn, 4.0 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Amphenol Communications Solutions - 24AJ6177 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 4.0 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Amphenol Communications Solutions
24AJ6177
Usb Conn, 4.0 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Amphenol Communications Solutions 24AJ6177
USB CONN, 4.0 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 4.0; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONN, 4.0 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 4.0; Gender:Receptacle; No. of Positions:24Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 12402056E512A 12402056E512A 664-12402056E512ATR-ND 31AJ0279 24AJ6177
Product Name USB 4.0 GEN3 USB Connectors USB, DVI, HDMI Connector Assemblies Usb Conn, 4.0 Type C, Rcpt, 24Pos, Smt Rohs Compliant Amphenol Communications Solutions Usb Conn, 4.0 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector; USB USB USB USB
Geometry Right Angle Right Angle
Termination Dual Row Surface Mount
Voltage Rating 100 volts
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 354031-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1359-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29410-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details