Win Source Part Number: 1186829-12402032E202
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Features: Board Guide
Connector Type: USB-C (USB TYPE-C)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Number of Contacts: 24
Gender: Receptacle
Specifications: USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0))
Shielding: Shielded
Number of Ports: 1
Standard Package: 800
Mounting Feature: Vertical
Mating Cycles: 10000
Insulation Color: Black
Mounting Type: Surface Mount, Through Hole
Shell/Shielding Material: Steel, Stainless
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Other Names: 664-12402032E202ACT,
Base Product Number: 1240203
USB-C (USB TYPE-C) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 24 Position Surface Mount, Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 24 Position Surface Mount, Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 24 Position Surface Mount, Through Hole
USB3.2 GEN1, Type C, Vertical, Dual Row
USB3.2 GEN1, TYPE C, VERTICAL, DUAL ROW SMT / TAP/RL
USB3.2 GEN1, TYPE C, VERTICAL, D
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1186829-12402032E202A | 664-12402032E202ACT-ND | 12402032E202A | 25AJ0363 | 12402032E202A |
| Product Name | Connectors, Interconnects - USB, DVI, HDMI Connectors | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb3.2 Gen1, Type C, Vertical, Dual Row Smt / Tap/rl Amphenol Communications Solutions | USB, DVI, HDMI Connector Assemblies |
| Connector Type | USB | USB | USB | ||
| Termination | Solder | Solder | |||
| Mounting | Surface Mount, Through Hole | Surface Mount, Through Hole | Surface Mount, Through Hole | ||
| Current Rating | 5.0 amps | 5.0 amps | 5.0 amps |