USB3.2 GEN1 Plug, USB3.2 GEN1 Plug, L= 11mm, Amphenol is one of the leading manufacturers of USB3.2 GEN1 Plug. Contact us today for more details of Partnumber,12401981E
Connector
USB3.2 GEN1 PLUG, L= 11MM
USB3.2 GEN1 PLUG, L= 11MM
USB3.2 GEN1 PLUG, L= 11MM
Amphenol Communications Solutions
Amphenol Communications Solutions
Amphenol Communications Solutions
USB3.2 GEN1 Plug, L= 11mm / Tap/Rl
| Amphenol Communications Solutions | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 12401981E412A | 12401981E412A | 664-12401981E412ACT-ND | 2619677 | 36AJ5942 |
| Product Name | USB3.2 GEN1 Plug | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb3.2 Gen1 Plug, L= 11Mm / Tap/rl Amphenol Communications Solutions | |
| Connector Type | USB | USB | USB | ||
| Gender | Male / Plug | Male / Plug | Male / Plug | ||
| Category | USB | ||||
| Mounting | Board Edge, Straddle Mount |