Amphenol Corporation USB3.2 GEN2 12401951E412A

Description
USB3.2 GEN2, USB3.2 GEN2, Type C, Vertical, Dual Row SMT, Amphenol is one of the leading manufacturers of USB3.2 GEN2. Contact us today for more details of Partnumber,12401951E 412A
Request a Quote Datasheet
Description
USB3.2 GEN2, USB3.2 GEN2, Type C, Vertical, Dual Row SMT, Amphenol is one of the leading manufacturers of USB3.2 GEN2. Contact us today for more details of Partnumber,12401951E 412A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB3.2 GEN2 - 12401951E412A - Amphenol Communications Solutions
Nashua, NH, United States
USB3.2 GEN2
12401951E412A
USB3.2 GEN2 12401951E412A
USB3.2 GEN2, USB3.2 GEN2, Type C, Vertical, Dual Row SMT, Amphenol is one of the leading manufacturers of USB3.2 GEN2. Contact us today for more details of Partnumber,12401951E 412A

USB3.2 GEN2, USB3.2 GEN2, Type C, Vertical, Dual Row SMT, Amphenol is one of the leading manufacturers of USB3.2 GEN2. Contact us today for more details of Partnumber,12401951E412A

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 664-12401951E412ATR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
664-12401951E412ATR-ND
USB, DVI, HDMI Connector Assemblies 664-12401951E412ATR-ND
USB-C (USB TYPE-C) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 24 Position Surface Mount, Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 24 Position Surface Mount, Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 664-12401951E412ADKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
664-12401951E412ADKR-ND
USB, DVI, HDMI Connector Assemblies 664-12401951E412ADKR-ND
USB-C (USB TYPE-C) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 24 Position Surface Mount, Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 24 Position Surface Mount, Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 664-12401951E412ACT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
664-12401951E412ACT-ND
USB, DVI, HDMI Connector Assemblies 664-12401951E412ACT-ND
USB-C (USB TYPE-C) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 24 Position Surface Mount, Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 24 Position Surface Mount, Through Hole

Buy Now Datasheet
USB Connectors - 12401951E412A - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
12401951E412A
USB Connectors 12401951E412A
USB3.2 GEN2, Type C, Vertical, Dual Row

USB3.2 GEN2, Type C, Vertical, Dual Row

Buy Now
Usb3.2 Gen2, Type C, Vertical, Dual Row Smt / Tap/rl Amphenol Communications Solutions - 25AJ0359 - Newark, An Avnet Company
Chicago, IL, United States
Usb3.2 Gen2, Type C, Vertical, Dual Row Smt / Tap/rl Amphenol Communications Solutions
25AJ0359
Usb3.2 Gen2, Type C, Vertical, Dual Row Smt / Tap/rl Amphenol Communications Solutions 25AJ0359
USB3.2 GEN2, TYPE C, VERTICAL, DUAL ROW SMT / TAP/RL

USB3.2 GEN2, TYPE C, VERTICAL, DUAL ROW SMT / TAP/RL

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 12401951E412A 664-12401951E412ATR-ND 12401951E412A 25AJ0359
Product Name USB3.2 GEN2 USB, DVI, HDMI Connector Assemblies USB Connectors Usb3.2 Gen2, Type C, Vertical, Dual Row Smt / Tap/rl Amphenol Communications Solutions
Connector Type PC Card Connector; USB USB USB
Termination Surface Mount
Category USB
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Circular Connector Assemblies - 2262-A22014-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Current Rating 3.0 amps
View Details
HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details