USB 2.0 (Type C), USB 2.0, Type C connector, R/A, Middle mount, Single SMT type, CH=0.65mm, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.1 CONN GEN1 (Type C) Part Number, 12401948E412A.
USB2.0, Type C, Mid mount, CH 0.65mm, Si
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Connector Type: Receptacle
Number of Contacts: 19
Gender: Receptacle
Mounting Type: Fixed
Mounting Feature: Normal, Standard - Top
Termination: Solder
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 28-WQFN (5x5)
Number of Ports: 1(Port)
Current Rating (Amps): 690mA
USB Connectors USB2.0, Type C, Receptacle, Mid mount, Center Height 0.65mm, Single Row SMT Product overview: 12401948E412A from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-12401948E412A can be used for catalog matching and distributor lookup.
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Board Cutout, Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Board Cutout, Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 2.0 Receptacle Connector 24 (16+8 Dummy) Position Board Cutout, Surface Mount, Right Angle; Through Hole
USB 2.0, Type C connector, R/A, Middle mount, Single SMT type, CH=0.65mm / Tap/Rl
| Amphenol Communications Solutions | Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 12401948E412A | 12401948E412A | 2032-12401948E412A | 664-12401948E412ATR-ND | 25AJ0358 | |
| Product Name | USB 2.0 (Type C) | USB Connectors | Connectors,Interconnects | Electronic Connector | USB, DVI, HDMI Connector Assemblies | Usb 2.0, Type C Connector, R/a, Middle Mount, Single Smt Type, Ch=0.65Mm / Tap/rl Amphenol Communications Solutions |
| Connector Type | PC Card Connector; USB | USB | USB | |||
| Geometry | Right Angle | |||||
| Termination | Single Row Surface Mount | Solder | ||||
| Mounting | Fixed | Board Cutout, Surface Mount, Right Angle; Through Hole |