USB3.2 GEN1, USB3.2 GEN1, Type C, Top mount, CH 1.50mm, Dual Row SMT, Amphenol is one of the leading manufacturers of USB3.2 GEN1. Contact us today for more details of Partnumber,124019372
USB type C, Receptacle, Top mount, dual
Connector
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB CONN, 3.1 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position
USB CONN, 3.1 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position
| Amphenol Communications Solutions | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 124019372112A | 124019372112A | 124019372112A | 124019372112ACT-ND | 84AC7833 |
| Product Name | USB3.2 GEN1 | USB Connectors | USB, DVI, HDMI Connector Assemblies | Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Amphenol Communications Solutions | |
| Connector Type | PC Card Connector; USB | USB | USB | ||
| Termination | Surface Mount | ||||
| Category | USB | ||||
| Gender | Female / Jack |