Amphenol Corporation USB3.2 GEN1 124019362112A

Description
USB3.2 GEN1, USB3.2 GEN1, Type C, Top mount, CH 1.50mm, Dual Row SMT, IPX4, Amphenol is one of the leading manufacturers of USB3.2 GEN1. Contact us today for more details of Partnumber,124019362 112A
Request a Quote Datasheet
Description
USB3.2 GEN1, USB3.2 GEN1, Type C, Top mount, CH 1.50mm, Dual Row SMT, IPX4, Amphenol is one of the leading manufacturers of USB3.2 GEN1. Contact us today for more details of Partnumber,124019362 112A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB3.2 GEN1 - 124019362112A - Amphenol Communications Solutions
Nashua, NH, United States
USB3.2 GEN1
124019362112A
USB3.2 GEN1 124019362112A
USB3.2 GEN1, USB3.2 GEN1, Type C, Top mount, CH 1.50mm, Dual Row SMT, IPX4, Amphenol is one of the leading manufacturers of USB3.2 GEN1. Contact us today for more details of Partnumber,124019362 112A

USB3.2 GEN1, USB3.2 GEN1, Type C, Top mount, CH 1.50mm, Dual Row SMT, IPX4, Amphenol is one of the leading manufacturers of USB3.2 GEN1. Contact us today for more details of Partnumber,124019362112A

Supplier's Site Datasheet
Swedesboro, NJ, United States
USB Connectors
124019362112A
USB Connectors 124019362112A
USB type C, Receptacle, Top mount, dual

USB type C, Receptacle, Top mount, dual

Buy Now
Singapore, Singapore
Electronic Connector
2032-124019362112A
Electronic Connector 2032-124019362112A
Telecom and Datacom Connector, Product overview: 124019362112A from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-124019362112A can be used for catalog matching and distributor lookup.

Telecom and Datacom Connector, Product overview: 124019362112A from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-124019362112A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 124019362112ADKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
124019362112ADKR-ND
USB, DVI, HDMI Connector Assemblies 124019362112ADKR-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 124019362112ATR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
124019362112ATR-ND
USB, DVI, HDMI Connector Assemblies 124019362112ATR-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 124019362112ACT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
124019362112ACT-ND
USB, DVI, HDMI Connector Assemblies 124019362112ACT-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB Connectors - 124019362112A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Connectors
124019362112A
USB Connectors 124019362112A
USB Connectors USB Type C RCPT SMT Top mnt dualrow IPX4

USB Connectors USB Type C RCPT SMT Top mnt dualrow IPX4

Buy Now Datasheet
Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Amphenol Communications Solutions - 84AC8697 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Amphenol Communications Solutions
84AC8697
Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Amphenol Communications Solutions 84AC8697
USB CONN, 3.1 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONN, 3.1 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Amphenol Communications Solutions - 26AH0420 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Amphenol Communications Solutions
26AH0420
Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Amphenol Communications Solutions 26AH0420
USB CONN, 3.1 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24 Position; Connector Mounting:Surface Mount; Product Range:-; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

USB CONN, 3.1 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24 Position; Connector Mounting:Surface Mount; Product Range:-; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 124019362112A 124019362112A 2032-124019362112A 124019362112ADKR-ND 124019362112A 84AC8697 26AH0420
Product Name USB3.2 GEN1 USB Connectors Electronic Connector USB, DVI, HDMI Connector Assemblies USB Connectors Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Amphenol Communications Solutions Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Amphenol Communications Solutions
Connector Type PC Card Connector; USB USB USB USB USB
Termination Surface Mount
Category USB
Gender Female / Jack
Mounting Surface Mount, Right Angle; Through Hole SMD/SMT Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103308-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PC Pin, Single Post Connectors - 36-1375-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29100-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details