Amphenol Corporation USB, DVI, HDMI Connector Assemblies 124019322112A

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
USB, DVI, HDMI Connector Assemblies - 124019322112ACT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
124019322112ACT-ND
USB, DVI, HDMI Connector Assemblies 124019322112ACT-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 124019322112ATR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
124019322112ATR-ND
USB, DVI, HDMI Connector Assemblies 124019322112ATR-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle

Buy Now Datasheet
Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Amphenol Communications Solutions - 84AC7836 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Amphenol Communications Solutions
84AC7836
Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Amphenol Communications Solutions 84AC7836
USB CONN, 3.1 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONN, 3.1 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
USB Connectors - 124019322112A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Connectors
124019322112A
USB Connectors 124019322112A
USB Connectors USB Type C RCPT SMT Mid mnt dualrow IPX4

USB Connectors USB Type C RCPT SMT Mid mnt dualrow IPX4

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 124019322112A 124019322112ACT-ND 84AC7836 124019322112A
Product Name USB, DVI, HDMI Connector Assemblies Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Amphenol Communications Solutions USB Connectors
Category USB
Gender Female / Jack Female / Jack
Mounting Board Edge, Cutout; Surface Mount; Through Hole, Right Angle Surface Mount Panel
Voltage Rating 30 volts 30 volts
Current Rating 6.0 amps 6.0 amps
Unlock Full Specs
to access all available technical data