USB 3.2 GEN1, USB3.2 GEN1, Type C, Mid mount, CH 0.40mm, Dual Row SMT, IPX4, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.1 CONN GEN1 (Type C) Part Number, 124019032112A.
USB-C (USB TYPE-C) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB-C (USB TYPE-C) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB-C (USB TYPE-C) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB type C, Receptacle, Middle mount, du
USB CONN, 3.1 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position
USB CONN, 3.1 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position
USB Connectors USB TYPE C, RECPT WATERPROOF
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 124019032112A | 124019032112ADKR-ND | 124019032112A | 84AC7848 | 124019032112A |
| Product Name | USB 3.2 GEN1 | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Amphenol Communications Solutions | USB Connectors |
| Connector Type | PC Card Connector; USB | USB | USB | USB | |
| Geometry | Right Angle | Right Angle | Right Angle | ||
| Termination | Dual Row Surface Mount | ||||
| Voltage Rating | 100 volts | 30 volts | |||
| Current Rating | 5.0 amps |