USB 3.2 GEN2, USB3.2 GEN2, Type C, Top mount, CH 1.75mm, Dual Row SMT, IPX2, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.1 CONN GEN2 (Type C) Part Number, 12401899E412A.
Modular Ethernet Connector | Telecom/Datacom I/O Product overview: 12401899E412A from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-12401899E412A can be used for catalog matching and distributor lookup.
USB type C, Receptacle, Top mount, dual
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
Manufacturer: Amphenol ICC (Commercial Products)
Category: Connectors, Interconnects -USB, DVI, HDMI Connectors- USB, DVI, HDMI Connector Assemblies
Product Status: Product Status
Connector Type: USB-C (USB TYPE-C)
Number of Contacts: 24
Gender: Gender
Material Flammability Rating: UL94 V-0
Base Product Number: 12401899
Operating Temperature: -40°C ~ 105°C
USB CONN, 3.1 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position
USB CONN, 3.1 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24 Position; Connector Mounting:Surface Mount; Product Range:-; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes
USB Connectors USB TYPE C, RECPT WATERPROOF
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 12401899E412A | 2032-12401899E412A | 12401899E412A | 12401899E412ATR-ND | 84AC7844 | 26AH0428 | 12401899E412A | |
| Product Name | USB 3.2 GEN2 | Electronic Connector | USB Connectors | USB, DVI, HDMI Connector Assemblies | Connectors, Interconnects -USB, DVI, HDMI Connectors- USB, DVI, HDMI Connector Assemblies | Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Amphenol Communications Solutions | Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Amphenol Communications Solutions | USB Connectors |
| Connector Type | PC Card Connector; USB | USB | USB | USB | USB | USB | ||
| Geometry | Right Angle | Right Angle | Right Angle | |||||
| Termination | Dual Row Surface Mount | |||||||
| Voltage Rating | 100 volts | |||||||
| Current Rating | 5.0 amps | 5.0 amps |