USB 3.1 GEN1, USB3.1 GEN1, Type C, Top mount, CH 1.50mm, Dual Row SMT, IPX8, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.1 CONN GEN2 (Type C) Part Number, 124018802112A.
Modular Ethernet Connector | Telecom/Datacom I/O Product overview: 124018802112A from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-124018802112A can be used for catalog matching and distributor lookup.
USB type C, Receptacle, Top mount, dual
Connector
USB TYPE C, RECEPTACLE, TOP MO
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
Alternative Parts (Cross-Reference): Cross
Manufacturer: Amphenol ICC (Commercial Products)
Category: Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies
Product Status: Active
Connector Type: USB-C (USB TYPE-C)
Number of Contacts: 24
Gender: Receptacle
Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
Mounting Type: Surface Mount, Right Angle; Through Hole
Mounting Feature: Horizontal
USB Connectors USB TYPE C, RECPT WATERPROOF
USB CONN, 3.1 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24 Position; Connector Mounting:Surface Mount; IP Rating:IPX8; Product Range:-; Contact Material:Copper RoHS Compliant: Yes
USB CONN, 3.1 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position
USB TYPE C, RECEPTACLE, TOP MOUN
| Amphenol Communications Solutions | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 124018802112A | 2032-124018802112A | 124018802112A | 124018802112A | 124018802112A | 124018802112ACT-ND | 124018802112A | 26AH0426 | 84AC7840 | 124018802112A | |
| Product Name | USB 3.1 GEN1 | Electronic Connector | USB Connectors | Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg | USB, DVI, HDMI Connector Assemblies | Connectors, Interconnects USB, DVI, HDMI Connectors USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Amphenol Communications Solutions | Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Amphenol Communications Solutions | USB, DVI, HDMI Connector Assemblies | |
| Connector Type | PC Card Connector; USB | USB | USB | USB | USB | USB | |||||
| Geometry | Right Angle | Right Angle | Right Angle | ||||||||
| Termination | Dual Row Surface Mount | Through Hole | Solder | ||||||||
| Voltage Rating | 100 volts | ||||||||||
| Current Rating | 5.0 amps | 5.0 amps | 5.0 amps |