USB 3.2 GEN1, USB3.2 GEN1, Type C, Mid mount, CH 0.40mm, Dual Row SMT, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.1 CONN GEN2 (Type C) Part Number, 124018392112A.
USB3.2 GEN1, TYPE C, MID MOUNT,
USB3.2 GEN1, TYPE C, MID MOUNT,
USB3.2 GEN1, TYPE C, MID MOUNT,
USB type C, Receptacle, Mid mount, dual
Connector
USB3.2 GEN1, Type C, Mid mount, CH 0.40mm, Dual Row SMT / Tap/Rl
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 124018392112A | 664-124018392112ATR-ND | 124018392112A | 124018392112A | 90AH8682 |
| Product Name | USB 3.2 GEN1 | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb3.2 Gen1, Type C, Mid Mount, Ch 0.40Mm, Dual Row Smt / Tap/rl Amphenol Communications Solutions | |
| Connector Type | PC Card Connector; USB | USB | USB | ||
| Geometry | Right Angle | ||||
| Termination | Dual Row Surface Mount | ||||
| Voltage Rating | 100 volts | 30 volts | |||
| Current Rating | 5.0 amps |