USB 3.2 GEN2, USB3.2 GEN2, Type C, Top mount, CH 1.58mm, Dual Row SMT, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB 3.1 CONN (Type C) Part Number, 12401832E402A.
Win Source Part Number: 983255-12401832E402A
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Features: Board Guide
Connector Type: USB-C (USB TYPE-C)
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Number of Contacts: 24
Gender: Receptacle
Specifications: USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1))
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 1,000
Mounting Feature: Horizontal
Insulation Color: Black
Mounting Type: Surface Mount, Right Angle; Through Hole
Shell/Shielding Material: Steel, Stainless
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
HTSUS: 8536.69.4040
Mfr: Amphenol ICC (Commercial Products)
Other Names: 12401722E4#2ACT,1240
Base Product Number: 12401832
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB type C, Receptacle, Top mount, dual
Connector
USB Connectors USB TYPE C RCPT R/A top mount dual SMT Product overview: 12401832E402A from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-12401832E402A can be used for catalog matching and distributor lookup.
CONN RCP USB3.1 TYPEC 24P SMD RA
USB Connectors USB TYPE C RCPT R/A top mount dual SMT
USB CONN, 3.1 TYPE C, RCPT, R/A, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position
USB CONN, 3.1 TYPE C, RCPT, R/A, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position
USB CONN, 3.1 TYPE C, RCPT, SMD ROHS COMPLIANT: YES
| Amphenol Communications Solutions | Win Source Electronics | DigiKey | Powell Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 12401832E402A | 983255-12401832E402A | 12401832E402ATR-ND | 12401832E402A | 12401832E402A | 2032-12401832E402A | 12401832E402A | 12401832E402A | 59AC8817 | 92AH6557 |
| Product Name | USB 3.2 GEN2 | Connectors, Interconnects - USB, DVI, HDMI Connectors | USB, DVI, HDMI Connector Assemblies | USB Connectors | Dual Electronic Connector | USB, DVI, HDMI Connector Assemblies | USB Connectors | Usb Conn, 3.1 Type C, Rcpt, R/a, Smt; Usb Connector Type Amphenol Communications Solutions | Usb Conn, 3.1 Type C, Rcpt, Smd Rohs Compliant Amphenol Communications Solutions | |
| Connector Type | PC Card Connector; USB | USB | USB | USB | USB | USB | ||||
| Geometry | Right Angle | Right Angle | ||||||||
| Termination | Dual Row Surface Mount | Solder | Solder | Through Hole | ||||||
| Voltage Rating | 100 volts | |||||||||
| Current Rating | 5.0 amps | 5.0 amps | 5.0 amps | 5.0 amps |