USB 3.2 GEN1, USB3.2 GEN1, Type C, Mid mount, CH 0.40mm, Dual Row SMT, IPX8, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of USB Type C Connector System, part number 124018312112A.
USB-C (USB TYPE-C) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB-C (USB TYPE-C) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB-C (USB TYPE-C) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
USB type C, Receptacle, Mid mount, dual
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Connector Type: Receptacle
Number of Contacts: 19
Gender: Receptacle
Mounting Type: Fixed
Mounting Feature: Normal, Standard - Top
Termination: Solder
Operating Temperature: -40°C ~ 85°C
Number of Ports: 1(Port)
Voltage - Rated: 6.3V
USB Connectors USB TYPE C, RECPT WATERPROOF
USB CONN, 3.1 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position
USB CONN, 3.1 TYPE C, RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24 Position; Connector Mounting:Surface Mount; IP Rating:IPX8; Product Range:-; Contact Material:Copper RoHS Compliant: Yes
| Amphenol Communications Solutions | DigiKey | Powell Electronics, Inc. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 124018312112A | 124018312112ACT-ND | 124018312112A | 124018312112A | 84AC7830 | 26AH0421 | |
| Product Name | USB 3.2 GEN1 | USB, DVI, HDMI Connector Assemblies | USB Connectors | Connectors,Interconnects | USB Connectors | Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Amphenol Communications Solutions | Usb Conn, 3.1 Type C, Rcpt, 24Pos, Smt; Usb Connector Type Amphenol Communications Solutions |
| Connector Type | PC Card Connector; USB | USB | USB | USB | USB | ||
| Geometry | Right Angle | Right Angle | Right Angle | ||||
| Termination | Dual Row Surface Mount | Solder | SMD/SMT | ||||
| Voltage Rating | 100 volts | 30 volts | 6 volts | 30 volts | |||
| Current Rating | 5.0 amps |