USB 3.1 CONN (Type C), USB3.1 Gen2, Type C, Receptacle,Right Angle SMT, 24 Pins,Shell with Nickel Plating, 30μin Gold,, Amphenol is one of the leading manufacturers of Input Output Contact us today for more details of USB C, part number 12401826E412A
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
USB TYPE C, RECEPTACLE, TOP MO
USB Connectors USB TYPE C, GEN2 Product overview: 12401826E412A from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-12401826E412A can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Connector Type: Receptacle
Number of Contacts: 19
Gender: Receptacle
Mounting Type: Fixed
Mounting Feature: Normal, Standard - Top
Termination: Solder
Features: Bipolar (BJT) Transistor NPN 45 V 800 mA 210MHz 625 mW Through Hole TO-92
USB type C, Receptacle, Top mount, dual
Connector
USB3.2 GEN2, Type C, Top mount, CH 1.58mm, Dual Row SMT / Tap/Rl RoHS Compliant: Yes
USB, 3.1 TYPE C, R/A RCPT, 24POS, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position
| Amphenol Communications Solutions | DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 12401826E412A | 12401826E412ACT-ND | 12401826E412A | 2032-12401826E412A | 12401826E412A | 12401826E412A | 90AH8680 | 27AJ3922 | |
| Product Name | USB 3.1 CONN (Type C) | USB, DVI, HDMI Connector Assemblies | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | Electronic Connector | Connectors,Interconnects | USB Connectors | Usb3.2 Gen2, Type C, Top Mount, Ch 1.58Mm, Dual Row Smt / Tap/rl Rohs Compliant Amphenol Communications Solutions | Usb, 3.1 Type C, R/a Rcpt, 24Pos, Smt; Usb Connector Type Amphenol Communications Solutions | |
| Connector Type | PC Card Connector; USB | USB | USB | USB | |||||
| Geometry | Right Angle | Right Angle | |||||||
| Termination | Dual Row Surface Mount | Solder | |||||||
| Voltage Rating | 100 volts | ||||||||
| Current Rating | 5.0 amps | 5.0 amps | 5.0 amps |