Amphenol Corporation USB 3.2 GEN2 12401610E4#2A

Description
USB 3.2 GEN2, USB3.2 GEN2, Type C, Top mount, CH 1.58mm, Dual Row SMT, Amphenol is one of the leading manufacturers of USB Type C 3.1. Contact us today for more details of USB Type C 3.1, part number 12401610E4#2A.
Request a Quote Datasheet
Description
USB 3.2 GEN2, USB3.2 GEN2, Type C, Top mount, CH 1.58mm, Dual Row SMT, Amphenol is one of the leading manufacturers of USB Type C 3.1. Contact us today for more details of USB Type C 3.1, part number 12401610E4#2A.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.2 GEN2 - 12401610E4#2A - Amphenol Communications Solutions
Nashua, NH, United States
USB 3.2 GEN2
12401610E4#2A
USB 3.2 GEN2 12401610E4#2A
USB 3.2 GEN2, USB3.2 GEN2, Type C, Top mount, CH 1.58mm, Dual Row SMT, Amphenol is one of the leading manufacturers of USB Type C 3.1. Contact us today for more details of USB Type C 3.1, part number 12401610E4#2A.

USB 3.2 GEN2, USB3.2 GEN2, Type C, Top mount, CH 1.58mm, Dual Row SMT, Amphenol is one of the leading manufacturers of USB Type C 3.1. Contact us today for more details of USB Type C 3.1, part number 12401610E4#2A.

Supplier's Site Datasheet
USB, DVI, HDMI Connector Assemblies - 12401610E4#2ACT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
12401610E4#2ACT-ND
USB, DVI, HDMI Connector Assemblies 12401610E4#2ACT-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 12401610E4#2ATR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
12401610E4#2ATR-ND
USB, DVI, HDMI Connector Assemblies 12401610E4#2ATR-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 12401610E4#2ADKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
12401610E4#2ADKR-ND
USB, DVI, HDMI Connector Assemblies 12401610E4#2ADKR-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connectors - 12401610E4#2A - 853882-12401610E4#2A - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - 12401610E4#2A
853882-12401610E4#2A
USB, DVI, HDMI Connectors - 12401610E4#2A 853882-12401610E4#2A
Manufacturer: AMPHENOL Win Source Part Number: 853882-12401610E4#2A Features: Connector Position Package: Reel - TR Family Name: 12401610 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.69.4040 Other Part Number: 12401610E4#2ATR, 12401610E4#2ACT, 12401610E4#2ADKR

Manufacturer: AMPHENOL
Win Source Part Number: 853882-12401610E4#2A
Features: Connector Position
Package: Reel - TR
Family Name: 12401610
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.69.4040
Other Part Number: 12401610E4#2ATR, 12401610E4#2ACT, 12401610E4#2ADKR

Buy Now Datasheet
USB Connectors - 12401610E4#2A - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
12401610E4#2A
USB Connectors 12401610E4#2A
USB3.1 type C, Receptacle, Top mount, du

USB3.1 type C, Receptacle, Top mount, du

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Electronic Connector
2032-12401610E4#2A
Electronic Connector 2032-12401610E4#2A
USB Connectors USB TYPE C RCPT R/A SMT TOP MOUNT Product overview: 12401610E4#2A from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-12401610E4#2A can be used for catalog matching and distributor lookup.

USB Connectors USB TYPE C RCPT R/A SMT TOP MOUNT Product overview: 12401610E4#2A from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-12401610E4#2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
12401610E4#2A
USB Connectors 12401610E4#2A
USB Connectors USB TYPE C RCPT R/A SMT TOP MOUNT

USB Connectors USB TYPE C RCPT R/A SMT TOP MOUNT

Buy Now Datasheet
Usb Conn, 3.1 Type C, Rcpt, R/a, Smt; Usb Connector Type Amphenol Communications Solutions - 59AC8815 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 3.1 Type C, Rcpt, R/a, Smt; Usb Connector Type Amphenol Communications Solutions
59AC8815
Usb Conn, 3.1 Type C, Rcpt, R/a, Smt; Usb Connector Type Amphenol Communications Solutions 59AC8815
USB CONN, 3.1 TYPE C, RCPT, R/A, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONN, 3.1 TYPE C, RCPT, R/A, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Usb Conn, 3.1 Type C, Rcpt, R/a, Smt; Usb Connector Type Amphenol Communications Solutions - 92Y4184 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 3.1 Type C, Rcpt, R/a, Smt; Usb Connector Type Amphenol Communications Solutions
92Y4184
Usb Conn, 3.1 Type C, Rcpt, R/a, Smt; Usb Connector Type Amphenol Communications Solutions 92Y4184
USB CONN, 3.1 TYPE C, RCPT, R/A, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONN, 3.1 TYPE C, RCPT, R/A, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Usb Conn, 3.1 Type C, Rcpt, Smd Rohs Compliant Amphenol Communications Solutions - 92AH6556 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 3.1 Type C, Rcpt, Smd Rohs Compliant Amphenol Communications Solutions
92AH6556
Usb Conn, 3.1 Type C, Rcpt, Smd Rohs Compliant Amphenol Communications Solutions 92AH6556
USB CONN, 3.1 TYPE C, RCPT, SMD ROHS COMPLIANT: YES

USB CONN, 3.1 TYPE C, RCPT, SMD ROHS COMPLIANT: YES

Supplier's Site
USB, DVI, HDMI Connector Assemblies - 12401610E4#2A - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
12401610E4#2A
USB, DVI, HDMI Connector Assemblies 12401610E4#2A
CONN RCP USB3.1 TYPEC 24P SMD RA

CONN RCP USB3.1 TYPEC 24P SMD RA

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Win Source Electronics Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 12401610E4#2A 12401610E4#2ACT-ND 853882-12401610E4#2A 12401610E4#2A 12401610E4#2A 2032-12401610E4#2A 12401610E4#2A 59AC8815 92AH6556 12401610E4#2A
Product Name USB 3.2 GEN2 USB, DVI, HDMI Connector Assemblies USB, DVI, HDMI Connectors - 12401610E4#2A USB Connectors Electronic Connector USB Connectors Usb Conn, 3.1 Type C, Rcpt, R/a, Smt; Usb Connector Type Amphenol Communications Solutions Usb Conn, 3.1 Type C, Rcpt, Smd Rohs Compliant Amphenol Communications Solutions USB, DVI, HDMI Connector Assemblies
Connector Type PC Card Connector; USB USB USB USB USB USB
Geometry Right Angle Right Angle
Termination Dual Row Surface Mount SMD/SMT Solder
Voltage Rating 100 volts
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data