Amphenol Corporation USB 3.2 GEN2 12401598E4#2A

Description
USB 3.2 GEN2, USB3.2 GEN2, Type C, Top mount, CH 1.58mm, Dual Row SMT, Amphenol is one of the leading manufacturers of USB Type C 3.1. Contact us today for more details of USB Type C 3.1, part number 12401598E4#2A.
Request a Quote Datasheet
Description
USB 3.2 GEN2, USB3.2 GEN2, Type C, Top mount, CH 1.58mm, Dual Row SMT, Amphenol is one of the leading manufacturers of USB Type C 3.1. Contact us today for more details of USB Type C 3.1, part number 12401598E4#2A.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 3.2 GEN2 - 12401598E4#2A - Amphenol Communications Solutions
Nashua, NH, United States
USB 3.2 GEN2
12401598E4#2A
USB 3.2 GEN2 12401598E4#2A
USB 3.2 GEN2, USB3.2 GEN2, Type C, Top mount, CH 1.58mm, Dual Row SMT, Amphenol is one of the leading manufacturers of USB Type C 3.1. Contact us today for more details of USB Type C 3.1, part number 12401598E4#2A.

USB 3.2 GEN2, USB3.2 GEN2, Type C, Top mount, CH 1.58mm, Dual Row SMT, Amphenol is one of the leading manufacturers of USB Type C 3.1. Contact us today for more details of USB Type C 3.1, part number 12401598E4#2A.

Supplier's Site Datasheet
USB Connectors - 2208503 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
2208503
USB Connectors 2208503
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
USB Connectors - 2208504P - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
2208504P
USB Connectors 2208504P
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
USB Connectors - 2208504 - RS Components, Ltd.
Corby, Northants, United Kingdom
USB Connectors
2208504
USB Connectors 2208504
Amphenol Communications Solutions

Amphenol Communications Solutions

Supplier's Site
USB, DVI, HDMI Connector Assemblies - 12401598E4#2ACT-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
12401598E4#2ACT-ND
USB, DVI, HDMI Connector Assemblies 12401598E4#2ACT-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 12401598E4#2ATR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
12401598E4#2ATR-ND
USB, DVI, HDMI Connector Assemblies 12401598E4#2ATR-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 12401598E4#2ADKR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
12401598E4#2ADKR-ND
USB, DVI, HDMI Connector Assemblies 12401598E4#2ADKR-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Manufacturer: Amphenol ICC (Commercial Products) Category: Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: USB-C (USB TYPE-C) Number of Contacts: 24 Gender: Receptacle Mounting Type: Surface Mount, Right Angle; Through Hole Mounting Feature: Horizontal Termination: Solder

Manufacturer: Amphenol ICC (Commercial Products)
Category: Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: USB-C (USB TYPE-C)
Number of Contacts: 24
Gender: Receptacle
Mounting Type: Surface Mount, Right Angle; Through Hole
Mounting Feature: Horizontal
Termination: Solder

Buy Now Datasheet
USB Connectors - 12401598E4#2A - Powell Electronics, Inc.
Swedesboro, NJ, United States
USB Connectors
12401598E4#2A
USB Connectors 12401598E4#2A
USB3.1 type C, Receptacle, Top mount, du

USB3.1 type C, Receptacle, Top mount, du

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
Dual Electronic Connector
2032-12401598E4#2A
Dual Electronic Connector 2032-12401598E4#2A
USB Connectors USB TYPE C RCPT R/A HYBRID DUAL SMT Product overview: 12401598E4#2A from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-12401598E4#2A can be used for catalog matching and distributor lookup.

USB Connectors USB TYPE C RCPT R/A HYBRID DUAL SMT Product overview: 12401598E4#2A from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Dual, Electronic Connector, HDMI/USB/Network Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2032-12401598E4#2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Connectors
12401598E4#2A
USB Connectors 12401598E4#2A
USB Connectors USB TYPE C RCPT R/A HYBRID DUAL SMT

USB Connectors USB TYPE C RCPT R/A HYBRID DUAL SMT

Buy Now Datasheet
USB, DVI, HDMI Connector Assemblies - 12401598E4#2A - ODG (Origin Data Global)
Shenzhen, China
USB, DVI, HDMI Connector Assemblies
12401598E4#2A
USB, DVI, HDMI Connector Assemblies 12401598E4#2A
CONN RCP USB3.1 TYPEC 24P SMD RA

CONN RCP USB3.1 TYPEC 24P SMD RA

Supplier's Site Datasheet
Usb Conn, 3.1 Type C, Rcpt, R/a, Smt; Usb Connector Type Amphenol Communications Solutions - 59AC8814 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 3.1 Type C, Rcpt, R/a, Smt; Usb Connector Type Amphenol Communications Solutions
59AC8814
Usb Conn, 3.1 Type C, Rcpt, R/a, Smt; Usb Connector Type Amphenol Communications Solutions 59AC8814
USB CONN, 3.1 TYPE C, RCPT, R/A, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONN, 3.1 TYPE C, RCPT, R/A, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
Usb Conn, 3.1 Type C, Rcpt, R/a, Smt; Usb Connector Type Amphenol Communications Solutions - 92Y4183 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 3.1 Type C, Rcpt, R/a, Smt; Usb Connector Type Amphenol Communications Solutions
92Y4183
Usb Conn, 3.1 Type C, Rcpt, R/a, Smt; Usb Connector Type Amphenol Communications Solutions 92Y4183
USB CONN, 3.1 TYPE C, RCPT, R/A, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Position s; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB CONN, 3.1 TYPE C, RCPT, R/A, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:24Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Usb Conn, 3.1 Type C, Rcpt, Smd Rohs Compliant Amphenol Communications Solutions - 92AH6555 - Newark, An Avnet Company
Chicago, IL, United States
Usb Conn, 3.1 Type C, Rcpt, Smd Rohs Compliant Amphenol Communications Solutions
92AH6555
Usb Conn, 3.1 Type C, Rcpt, Smd Rohs Compliant Amphenol Communications Solutions 92AH6555
USB CONN, 3.1 TYPE C, RCPT, SMD ROHS COMPLIANT: YES

USB CONN, 3.1 TYPE C, RCPT, SMD ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions RS Components, Ltd. DigiKey Win Source Electronics Powell Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 12401598E4#2A 2208503 12401598E4#2ACT-ND 12401598E4#2A 12401598E4#2A 2032-12401598E4#2A 12401598E4#2A 12401598E4#2A 59AC8814 92AH6555
Product Name USB 3.2 GEN2 USB Connectors USB, DVI, HDMI Connector Assemblies Connectors, Interconnects- USB, DVI, HDMI Connectors -USB, DVI, HDMI Connector Assemblies USB Connectors Dual Electronic Connector USB Connectors USB, DVI, HDMI Connector Assemblies Usb Conn, 3.1 Type C, Rcpt, R/a, Smt; Usb Connector Type Amphenol Communications Solutions Usb Conn, 3.1 Type C, Rcpt, Smd Rohs Compliant Amphenol Communications Solutions
Connector Type PC Card Connector; USB USB USB USB USB USB USB
Geometry Right Angle Right Angle Right Angle Right Angle
Termination Dual Row Surface Mount Solder Through Hole Solder
Voltage Rating 100 volts
Current Rating 5.0 amps 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data