Amphenol Corporation USB, DVI, HDMI Connector Assemblies 12401562E4#2A

Description
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Board Edge, Straddle Mount
Request a Quote Datasheet
Description
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Board Edge, Straddle Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - 12401562E4#2ATR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
12401562E4#2ATR-ND
USB, DVI, HDMI Connector Assemblies 12401562E4#2ATR-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Board Edge, Straddle Mount

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Plug Connector 24 Position Board Edge, Straddle Mount

Buy Now Datasheet
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) - 12401562E4#2A - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.)
12401562E4#2A
Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) 12401562E4#2A
USB 3.1 TYPE C, Plug

USB 3.1 TYPE C, Plug

Buy Now
Usb, 3.1 Type C, Plug, Smt; Usb Connector Type Amphenol Communications Solutions - 52Y0686 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 3.1 Type C, Plug, Smt; Usb Connector Type Amphenol Communications Solutions
52Y0686
Usb, 3.1 Type C, Plug, Smt; Usb Connector Type Amphenol Communications Solutions 52Y0686
USB, 3.1 TYPE C, PLUG, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Plug; No. of Positions:12Position s; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

USB, 3.1 TYPE C, PLUG, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Plug; No. of Positions:12Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Usb, 3.1 Type C, Plug, Smt; Usb Connector Type Amphenol Communications Solutions - 52Y0685 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 3.1 Type C, Plug, Smt; Usb Connector Type Amphenol Communications Solutions
52Y0685
Usb, 3.1 Type C, Plug, Smt; Usb Connector Type Amphenol Communications Solutions 52Y0685
USB, 3.1 TYPE C, PLUG, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Plug; No. of Positions:12Position s; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

USB, 3.1 TYPE C, PLUG, SMT; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Plug; No. of Positions:12Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 12401562E4#2ATR-ND 12401562E4#2A 52Y0686
Product Name USB, DVI, HDMI Connector Assemblies Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) Usb, 3.1 Type C, Plug, Smt; Usb Connector Type Amphenol Communications Solutions
Category USB
Gender Male / Plug Male / Plug Male / Plug
Mounting Board Edge, Straddle Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PwrBlade ® - 51915-109LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-11250-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers