Amphenol Corporation USB, DVI, HDMI Connector Assemblies 12401548E4#2A

Description
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
Request a Quote Datasheet
Description
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB, DVI, HDMI Connector Assemblies - 12401548E4#2ATR-ND - DigiKey
Thief River Falls, MN, United States
USB, DVI, HDMI Connector Assemblies
12401548E4#2ATR-ND
USB, DVI, HDMI Connector Assemblies 12401548E4#2ATR-ND
USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
312-12401548E4#2A
SMD Electronic Connector 312-12401548E4#2A
Conn USB 3.1 Type C RCP 24 POS 0.4mm/0.8mm Solder RA SMD/Thru-Hole 24 Terminal 1 Port Product overview: 12401548E4#2A from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-12401548E4#2A can be used for catalog matching and distributor lookup.

Conn USB 3.1 Type C RCP 24 POS 0.4mm/0.8mm Solder RA SMD/Thru-Hole 24 Terminal 1 Port Product overview: 12401548E4#2A from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-12401548E4#2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Usb, 3.1 Type C, Rcpt, Smt/th; Usb Connector Type Amphenol Communications Solutions - 52Y0684 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 3.1 Type C, Rcpt, Smt/th; Usb Connector Type Amphenol Communications Solutions
52Y0684
Usb, 3.1 Type C, Rcpt, Smt/th; Usb Connector Type Amphenol Communications Solutions 52Y0684
USB, 3.1 TYPE C, RCPT, SMT/TH; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:12Position s; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB, 3.1 TYPE C, RCPT, SMT/TH; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:12Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
Usb, 3.1 Type C, Rcpt, Smt/th; Usb Connector Type Amphenol Communications Solutions - 52Y0683 - Newark, An Avnet Company
Chicago, IL, United States
Usb, 3.1 Type C, Rcpt, Smt/th; Usb Connector Type Amphenol Communications Solutions
52Y0683
Usb, 3.1 Type C, Rcpt, Smt/th; Usb Connector Type Amphenol Communications Solutions 52Y0683
USB, 3.1 TYPE C, RCPT, SMT/TH; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:12Position s; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

USB, 3.1 TYPE C, RCPT, SMT/TH; USB Connector Type:USB Type C; USB Standard:USB 3.1; Gender:Receptacle; No. of Positions:12Positions; Connector Mounting:Surface Mount; Orientation:Right Angle; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 12401548E4#2ATR-ND 312-12401548E4#2A 52Y0684
Product Name USB, DVI, HDMI Connector Assemblies SMD Electronic Connector Usb, 3.1 Type C, Rcpt, Smt/th; Usb Connector Type Amphenol Communications Solutions
Category USB
Gender Female / Jack
Mounting Surface Mount, Right Angle; Through Hole Surface Mount
Unlock Full Specs
to access all available technical data