Amphenol RF RF Connectors / Coaxial Connectors 122416-10

Description
RF Connectors / Coaxial Connectors TNC R/A CrimpPlug HexCouplingNut
Datasheet
Description
RF Connectors / Coaxial Connectors TNC R/A CrimpPlug HexCouplingNut
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors / Coaxial Connectors - 122416-10 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122416-10
RF Connectors / Coaxial Connectors 122416-10
RF Connectors / Coaxial Connectors TNC R/A CrimpPlug HexCouplingNut

RF Connectors / Coaxial Connectors TNC R/A CrimpPlug HexCouplingNut

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors
Product Number 122416-10
Product Name RF Connectors / Coaxial Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MCB-R500-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details
Coaxial Adapters - 2326507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 18.000 GHz
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
RF Connectors - 1056553-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details
2 suppliers