RF Connectors / Coaxial Connectors TNC BLKHD JACK 9913 LMR400 REV POLARITY
RF/COAXIAL, TNC RP BULKHEAD JACK, 50 OHM CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Bulkhead Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:Belden 7810A, 8214, 9913, LMR-400 RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 122405RP | 99H4880 |
| Product Name | RF Connectors / Coaxial Connectors | Rf/coaxial, Tnc Rp Bulkhead Jack, 50 Ohm Crimp; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack |
| Geometry | Straight | Straight; Straight Bulkhead Jack |
| Mounting | Bulkhead - Rear Mount |