TNC Straight Solder Jack for .141 Semi-Rigid 50 Ohm Bulkhead Reverse Polarized IP67
CONN RP-TNC JACK STR 50OHM CRIMP Product overview: 122401RP-10 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-122401RP-10 can be used for catalog matching and distributor lookup.
Manufacturer: Amphenol RF Division
Win Source Part Number: 763524-122401RP-10
Packaging: Bulk
Operating Temperature Range: -65°C ~ 165°C
Connector Type: Jack, Male Pin
Fastening Type: Threaded
Contact Termination: Crimp
Connector Style: RP-TNC
Voltage Rating: 500V
Ingress Protection: IP67 - Dust Tight, Waterproof
Frequency - Max: 11GHz
Housing Color: Silver
Mounting: Panel Mount
Impedance: 50 Ohm
Mounting Feature: Bulkhead - Front Side Nut
Body Material: Brass
Insertion Loss: 0.18dB
Shield Termination: Solder
Cable Group: RG-402 (.141" Semi Rigid)
Body Finish: Nickel
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Includes: 6 pcs - 1 Connector, 1 Contact, 1 Gasket, 1 Insulator, 1 Lockwasher, 1 Nut
Family Name: 122401
Categories: Connectors, Interconnects
Introduction Date: November 10, 2010
ECCN: EAR99
Country of Origin: China, Germany, Mexico, United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
TNC STRAIGHT SOLDER JACK FOR .141 SEMI-RIGID, 50 OHM, BULKHEAD, REVERSE POLARIZED, IP67 / INDIVIDUAL BAG
RF Connectors / Coaxial Connectors TNC Straight Solder Jack
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 122401RP-10 | 437-122401RP-10 | 763524-122401RP-10 | 48AC5874 | 122401RP-10 |
| Product Name | RF Coaxial Cable Mount Connector | 50OHM Electronic Connector | Coaxial Connectors (RF) - 122401RP-10 | Tnc Straight Solder Jack For .141 Semi-Rigid, 50 Ohm, Bulkhead, Reverse Polarized, Ip67 / Individual Bag Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight | ||
| Termination | Crimp | Crimp |