TNC Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm Reverse Polarized
RP-TNC Connector Jack, Male Pin 50Ohm Free Hanging (In-Line) Crimp
RF Connectors / Coaxial Connectors TNC ST JK RG316/174 LMR100 REV POLARITY
RF/COAXIAL TNC RP JACK, STR 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 122138RP | 122138RP | 122138RP-ND | 122138RP | 99H4731 |
| Product Name | RF Coaxial Cable Mount Connector | TNC Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf/coaxial Tnc Rp Jack, Str 50 Ohm, Crimp; Connector Type Amphenol Rf |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight; Straight Jack | ||
| Termination | Crimp | Crimp |