Amphenol Corporation Coaxial Connector (RF) Assemblies 122138

Description
TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX1417-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1417-ND
Coaxial Connector (RF) Assemblies ACX1417-ND
TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 122138 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122138
RF Coaxial Cable Mount Connector 122138
TNC Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm

TNC Straight Crimp Jack for RG-174 RG-316 LMR-100 50 Ohm

Supplier's Site Datasheet
TNC Connector - 122138 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
122138
TNC Connector 122138
TNC Straight Cable Jack 50 Ohm

TNC Straight Cable Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
122138
RF & Microwave 122138
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
122138
Connectors 122138
RF Connector

RF Connector

Buy Now
Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H4730 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H4730
Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H4730
RF/COAXIAL, TNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Phosphor Bronze RoHS Compliant: Yes

RF/COAXIAL, TNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188A, RG316; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
Tnc Straight Crimp Jack For Rg-174, Rg-316, Lmr-100, 50 Ohm Rohs Compliant Amphenol Rf - 82AC1012 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Straight Crimp Jack For Rg-174, Rg-316, Lmr-100, 50 Ohm Rohs Compliant Amphenol Rf
82AC1012
Tnc Straight Crimp Jack For Rg-174, Rg-316, Lmr-100, 50 Ohm Rohs Compliant Amphenol Rf 82AC1012
TNC STRAIGHT CRIMP JACK FOR RG-174, RG-316, LMR-100, 50 OHM ROHS COMPLIANT: YES

TNC STRAIGHT CRIMP JACK FOR RG-174, RG-316, LMR-100, 50 OHM ROHS COMPLIANT: YES

Supplier's Site
RF Connectors / Coaxial Connectors - 122138 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122138
RF Connectors / Coaxial Connectors 122138
RF Connectors / Coaxial Connectors TNC STRAIGHT JACK 316/174 NICKEL

RF Connectors / Coaxial Connectors TNC STRAIGHT JACK 316/174 NICKEL

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number ACX1417-ND 122138 122138 99H4730 82AC1012 122138
Product Name Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector TNC Connector Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf Tnc Straight Crimp Jack For Rg-174, Rg-316, Lmr-100, 50 Ohm Rohs Compliant Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type TNC TNC
Mounting Free Hanging (In-Line)
Gender Female / Jack Female / Jack Female / Jack
Geometry Straight Straight; Straight Jack Straight Straight
Unlock Full Specs
to access all available technical data