TNC Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Crimp
TNC Straight Crimp Jack for RG-59 75 Ohm
RF Connectors / Coaxial Connectors TNC ST CRIMP JACK 75 OHM RG59 TEF
RF/COAXIAL, TNC JACK, STRAIGHT, 75 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59, RG62, RG140, RG210; Contact Material:Phosphor BronzeRoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 122125 | ARF2918-ND | 122125 | 122125 | 99H4726 |
| Product Name | TNC Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf/coaxial, Tnc Jack, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf |
| Connector Type | TNC | TNC | |||
| Mounting | Free Hanging (In-Line) | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Geometry | Straight | Straight | Straight; Straight Jack |