Amphenol Corporation RF Coaxial Cable Mount Connector 122122

Description
TNC Straight Crimp Jack for RG-58 LMR-195 50 Ohm
Request a Quote Datasheet
Description
TNC Straight Crimp Jack for RG-58 LMR-195 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 122122 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122122
RF Coaxial Cable Mount Connector 122122
TNC Straight Crimp Jack for RG-58 LMR-195 50 Ohm

TNC Straight Crimp Jack for RG-58 LMR-195 50 Ohm

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ACX1104-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1104-ND
Coaxial Connector (RF) Assemblies ACX1104-ND
TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

TNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
TNC Connector - 122122 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
122122
TNC Connector 122122
TNC Straight Cable Jack 50 Ohm

TNC Straight Cable Jack 50 Ohm

Buy Now
Swedesboro, NJ, United States
RF & Microwave
122122
RF & Microwave 122122
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
122122
Connectors 122122
RF Connector

RF Connector

Buy Now
connector,rf coaxial,tnc straight crimpjack,for rg 58,141,lmr195,50 ohm - 70032058 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,tnc straight crimpjack,for rg 58,141,lmr195,50 ohm
70032058
connector,rf coaxial,tnc straight crimpjack,for rg 58,141,lmr195,50 ohm 70032058
Features: Medium Size Coaxial Connectors with Thread Coupling 50 Ohm Impedance for Applications Up to 11 GHz 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved Working Voltage for Both Impedances: 500 VRMS Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel

Features:

  • Medium Size Coaxial Connectors with Thread Coupling
  • 50 Ohm Impedance for Applications Up to 11 GHz
  • 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved
  • Working Voltage for Both Impedances: 500 VRMS
  • Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold
  • Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold
  • Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel
  • Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None
  • Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel
Supplier's Site
Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H4722 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H4722
Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H4722
RF/COAXIAL, TNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58C; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, TNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58C; Contact Material:Phosphor Bronze; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
TNC Connector Jack, Female Socket 50 Ohm Free Hanging (In-Line) Crimp - 43-122122 - Utmel Electronic Limited
Hong Kong, China
TNC Connector Jack, Female Socket 50 Ohm Free Hanging (In-Line) Crimp
43-122122
TNC Connector Jack, Female Socket 50 Ohm Free Hanging (In-Line) Crimp 43-122122
TNC Connector Jack, Female Socket 50 Ohm Free Hanging (In-Line) Crimp

TNC Connector Jack, Female Socket 50 Ohm Free Hanging (In-Line) Crimp

Supplier's Site
RF Connectors / Coaxial Connectors - 122122 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122122
RF Connectors / Coaxial Connectors 122122
RF Connectors / Coaxial Connectors TNC ST JK 58/141 NIC LMR 195 BELDEN7806A

RF Connectors / Coaxial Connectors TNC ST JK 58/141 NIC LMR 195 BELDEN7806A

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 122122 ACX1104-ND 122122 70032058 99H4722 43-122122 122122
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies TNC Connector connector,rf coaxial,tnc straight crimpjack,for rg 58,141,lmr195,50 ohm Rf/coaxial, Tnc Jack, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf TNC Connector Jack, Female Socket 50 Ohm Free Hanging (In-Line) Crimp RF Connectors / Coaxial Connectors
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Geometry Straight Straight Straight; Straight Jack Straight; Straight Straight
Termination Crimp Crimp Crimp Crimp
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data