Amphenol Corporation Coaxial Connector (RF) Assemblies 122117

Description
TNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet
Description
TNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - ACX2010-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2010-ND
Coaxial Connector (RF) Assemblies ACX2010-ND
TNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

TNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
TNC Connector - 122117 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
122117
TNC Connector 122117
TNC Straight Cable Plug 75 Ohm

TNC Straight Cable Plug 75 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
122117
Connectors 122117
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
TNC Connector
122117
TNC Connector 122117
TNC STRT CRMP PLG RG179-75~-DL

TNC STRT CRMP PLG RG179-75~-DL

Buy Now
Swedesboro, NJ, United States
RF & Microwave
122117
RF & Microwave 122117
RF

RF

Buy Now
RF Coaxial Cable Mount Connector - 122117 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122117
RF Coaxial Cable Mount Connector 122117
TNC Straight Crimp Plug for RG-179 RG-187 75 Ohm

TNC Straight Crimp Plug for RG-179 RG-187 75 Ohm

Supplier's Site
Rf/coaxial, Tnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf - 99H4718 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf
99H4718
Rf/coaxial, Tnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf 99H4718
RF/COAXIAL, TNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG187, Belden 9221; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, TNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG179, RG187, Belden 9221; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 122117 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122117
RF Connectors / Coaxial Connectors 122117
RF Connectors / Coaxial Connectors TNC ST CRIMP PLUG RG179-75 OHM-DL

RF Connectors / Coaxial Connectors TNC ST CRIMP PLUG RG179-75 OHM-DL

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors
Product Number ACX2010-ND 122117 122117 99H4718 122117
Product Name Coaxial Connector (RF) Assemblies TNC Connector RF Coaxial Cable Mount Connector Rf/coaxial, Tnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type TNC TNC
Mounting Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Plug Straight
Unlock Full Specs
to access all available technical data