RP-TNC Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Crimp
TNC Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm Reverse Polarized
RF/COAXIAL, TNC RP PLUG, STRAIGHT, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG188, RG316; Contact Material:Phosphor Bronze RoHS Compliant: Yes
RF Connectors / Coaxial Connectors TNC ST PLG RG316/174 REVERSE POLARITY
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 122116RP | ACX1085-ND | 122116RP | 99H4717 | 70032792 | 122116RP |
| Product Name | Connectors | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | Rf/coaxial, Tnc Rp Plug, Straight, Crimp; Connector Type Amphenol Rf | TNC, TNC ST PLG 174/U RP | RF Connectors / Coaxial Connectors |
| Connector Type | TNC | TNC | ||||
| Mounting | Free Hanging (In-Line) | |||||
| Gender | Male / Plug | Male / Plug | Male / Plug |