Amphenol Corporation Coaxial Connectors 122116

Description
Amphenol RF 122116 Coaxial Connector
Request a Quote Datasheet
Description
Amphenol RF 122116 Coaxial Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors - 1440877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1440877
Coaxial Connectors 1440877
Amphenol RF 122116 Coaxial Connector

Amphenol RF 122116 Coaxial Connector

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX1083-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1083-ND
Coaxial Connector (RF) Assemblies ACX1083-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
122116
Connectors 122116
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
RF & Microwave
122116
RF & Microwave 122116
RF Component

RF Component

Buy Now
RF Coaxial Cable Mount Connector - 122116 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122116
RF Coaxial Cable Mount Connector 122116
TNC Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

TNC Straight Crimp Plug for RG-174 RG-316 LMR-100 50 Ohm

Supplier's Site Datasheet
Connectors RF - Miniature (BNC,TNC,SC) - 122116 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
122116
Connectors RF - Miniature (BNC,TNC,SC) 122116
TNC STRAIGHT CRIMP PLUG FOR RG

TNC STRAIGHT CRIMP PLUG FOR RG

Buy Now
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 99H4716 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
99H4716
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 99H4716
RF/COAXIAL, TNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG316, LMR-100; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, TNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG174, RG316, LMR-100; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 122116 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122116
RF Connectors / Coaxial Connectors 122116
RF Connectors / Coaxial Connectors TNC ST PLUG 174/ 316 NICKEL

RF Connectors / Coaxial Connectors TNC ST PLUG 174/ 316 NICKEL

Buy Now Datasheet
connector,rf coaxial,tnc straight crimpplug,for rg174,316,LMR100 cable,50 ohm - 70031746 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,tnc straight crimpplug,for rg174,316,LMR100 cable,50 ohm
70031746
connector,rf coaxial,tnc straight crimpplug,for rg174,316,LMR100 cable,50 ohm 70031746
Features: Medium Size Coaxial Connectors with Thread Coupling 50 Ohm Impedance for Applications Up to 11 GHz 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved Working Voltage for Both Impedances: 500 VRMS Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel

Features:

  • Medium Size Coaxial Connectors with Thread Coupling
  • 50 Ohm Impedance for Applications Up to 11 GHz
  • 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved
  • Working Voltage for Both Impedances: 500 VRMS
  • Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold
  • Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold
  • Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel
  • Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None
  • Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel
Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Richardson RFPD Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1440877 ACX1083-ND 122116 122116 122116 99H4716 122116 70031746
Product Name Coaxial Connectors Coaxial Connector (RF) Assemblies Connectors RF Coaxial Cable Mount Connector Connectors RF - Miniature (BNC,TNC,SC) Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors connector,rf coaxial,tnc straight crimpplug,for rg174,316,LMR100 cable,50 ohm
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight; Straight Straight Straight; Straight Plug Straight Straight
Termination Crimp Crimp Crimp Crimp
Mounting Cable mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data