Amphenol Corporation TNC Connector 122111

Description
TNC Straight Cable Plug 75 Ohm
Request a Quote Datasheet
Description
TNC Straight Cable Plug 75 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TNC Connector - 122111 - Powell Electronics, Inc.
Swedesboro, NJ, United States
TNC Connector
122111
TNC Connector 122111
TNC Straight Cable Plug 75 Ohm

TNC Straight Cable Plug 75 Ohm

Buy Now
Swedesboro, NJ, United States
Connectors
122111
Connectors 122111
RF Connector

RF Connector

Buy Now
Connectors RF - Miniature (BNC,TNC,SC) - 122111 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
122111
Connectors RF - Miniature (BNC,TNC,SC) 122111
TNC ST CRP PLG RG59-753PC

TNC ST CRP PLG RG59-753PC

Buy Now
RF Coaxial Cable Mount Connector - 122111 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122111
RF Coaxial Cable Mount Connector 122111
TNC Straight Crimp Plug for RG-59 75 Ohm

TNC Straight Crimp Plug for RG-59 75 Ohm

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - ACX1075-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1075-ND
Coaxial Connector (RF) Assemblies ACX1075-ND
TNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

TNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
connector,rf coaxial,tnc straight crimpplug,for rg59,62 cable,75 ohm - 70031740 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,tnc straight crimpplug,for rg59,62 cable,75 ohm
70031740
connector,rf coaxial,tnc straight crimpplug,for rg59,62 cable,75 ohm 70031740
Features: Medium Size Coaxial Connectors with Thread Coupling 50 Ohm Impedance for Applications Up to 11 GHz 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved Working Voltage for Both Impedances: 500 VRMS Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel

Features:

  • Medium Size Coaxial Connectors with Thread Coupling
  • 50 Ohm Impedance for Applications Up to 11 GHz
  • 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved
  • Working Voltage for Both Impedances: 500 VRMS
  • Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold
  • Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold
  • Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel
  • Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None
  • Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel
Supplier's Site
Rf/coaxial, Tnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf - 99H4711 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf
99H4711
Rf/coaxial, Tnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf 99H4711
RF/COAXIAL, TNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59, RG62, RG140, RG210; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, TNC PLUG, STRAIGHT, 75 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:75ohm; Coaxial Cable Types:RG59, RG62, RG140, RG210; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
RF Connectors / Coaxial Connectors - 122111 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122111
RF Connectors / Coaxial Connectors 122111
RF Connectors / Coaxial Connectors TNC ST CRIMP PLUG RG59 75 OHM 3PC DL

RF Connectors / Coaxial Connectors TNC ST CRIMP PLUG RG59 75 OHM 3PC DL

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Richardson RFPD DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 122111 122111 122111 ACX1075-ND 70031740 99H4711 122111
Product Name TNC Connector Connectors RF - Miniature (BNC,TNC,SC) RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies connector,rf coaxial,tnc straight crimpplug,for rg59,62 cable,75 ohm Rf/coaxial, Tnc Plug, Straight, 75 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Geometry Straight Straight Straight; Straight Plug Straight
Termination Crimp Crimp Crimp
Connector Type TNC TNC
Unlock Full Specs
to access all available technical data