Amphenol Corporation RF Coaxial Cable Mount Connector 122108

Description
TNC Straight Crimp Plug for RG-58 LMR-195 50 Ohm
Request a Quote Datasheet
Description
TNC Straight Crimp Plug for RG-58 LMR-195 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 122108 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
122108
RF Coaxial Cable Mount Connector 122108
TNC Straight Crimp Plug for RG-58 LMR-195 50 Ohm

TNC Straight Crimp Plug for RG-58 LMR-195 50 Ohm

Supplier's Site Datasheet
Singapore, Singapore
50 OHM Electronic Connector
437-122108
50 OHM Electronic Connector 437-122108
CONN TNC PLUG STR 50 OHM CRIMP Product overview: 122108 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-122108 can be used for catalog matching and distributor lookup.

CONN TNC PLUG STR 50 OHM CRIMP Product overview: 122108 from Amphenol RF is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-122108 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
RF & Microwave
122108
RF & Microwave 122108
RF

RF

Buy Now
Swedesboro, NJ, United States
Connectors
122108
Connectors 122108
RF Connector

RF Connector

Buy Now
Swedesboro, NJ, United States
TNC Connector
122108
TNC Connector 122108
TNC ST CRP PLG RG58

TNC ST CRP PLG RG58

Buy Now
Coaxial Connectors - 1440888 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
1440888
Coaxial Connectors 1440888
Amphenol RF 122108 Coaxial Connector

Amphenol RF 122108 Coaxial Connector

Supplier's Site
Coaxial Connectors (RF) - 122108 - 1001448-122108 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - 122108
1001448-122108
Coaxial Connectors (RF) - 122108 1001448-122108
Manufacturer: Amphenol RF Division Win Source Part Number: 1001448-122108 Packaging: Bulk Connector Type: Plug, Male Pin Fastening Type: Threaded Contact Termination: Crimp Connector Style: TNC Voltage Rating: 500V Housing Color: Silver Mounting: Free Hanging (In-Line) Impedance: 50 Ohm Body Material: Brass Insertion Loss: 0.18dB Shield Termination: Crimp Cable Group: RG-58, LMR-195 Body Finish: Nickel Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polyoxymethylene (POM) Acetal Mating Cycles: 500 Includes: 3 pcs - 1 Connector, 1 Contact, 1 Ferrule Categories: Connectors, Interconnects Status: Active Maximum Input Frequency: 11GHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Amphenol RF Division
Win Source Part Number: 1001448-122108
Packaging: Bulk
Connector Type: Plug, Male Pin
Fastening Type: Threaded
Contact Termination: Crimp
Connector Style: TNC
Voltage Rating: 500V
Housing Color: Silver
Mounting: Free Hanging (In-Line)
Impedance: 50 Ohm
Body Material: Brass
Insertion Loss: 0.18dB
Shield Termination: Crimp
Cable Group: RG-58, LMR-195
Body Finish: Nickel
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polyoxymethylene (POM) Acetal
Mating Cycles: 500
Includes: 3 pcs - 1 Connector, 1 Contact, 1 Ferrule
Categories: Connectors, Interconnects
Status: Active
Maximum Input Frequency: 11GHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - ACX1070-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX1070-ND
Coaxial Connector (RF) Assemblies ACX1070-ND
TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp

Buy Now Datasheet
Connectors RF - Miniature (BNC,TNC,SC) - 122108 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Miniature (BNC,TNC,SC)
122108
Connectors RF - Miniature (BNC,TNC,SC) 122108
Connectors RF - Miniature (BNC,TNC,SC)

Connectors RF - Miniature (BNC,TNC,SC)

Buy Now
connector,rf coaxial,tnc straight crimpplug,for rg58,141,LMR195 cable,50 ohm - 70031737 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rf coaxial,tnc straight crimpplug,for rg58,141,LMR195 cable,50 ohm
70031737
connector,rf coaxial,tnc straight crimpplug,for rg58,141,LMR195 cable,50 ohm 70031737
Features: Medium Size Coaxial Connectors with Thread Coupling 50 Ohm Impedance for Applications Up to 11 GHz 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved Working Voltage for Both Impedances: 500 VRMS Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel

Features:

  • Medium Size Coaxial Connectors with Thread Coupling
  • 50 Ohm Impedance for Applications Up to 11 GHz
  • 75 Ohm Impedance for Applications Up to 1 GHz with a Typical SWR of 1.15:1 Achieved
  • Working Voltage for Both Impedances: 500 VRMS
  • Center Contact Male: 50 Ohm — Brass, 75 Ohm — Gold
  • Center Contact Female: 50 Ohm — Beryllium Copper, 75 Ohm — Gold
  • Metal Parts: 50 Ohm — Brass, 75 Ohm — Nickel
  • Clamp Gaskets: 50 Ohm — Silicone or Synthetic Rubber, 75 Ohm — None
  • Crimp Ferrule: 50 Ohm — Annealed Copper, 75 ohm — Nickel
Supplier's Site
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf - 13N5080 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf
13N5080
Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf 13N5080
RF/COAXIAL, TNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, TNC PLUG, STRAIGHT, 50 OHM, CRIMP; Connector Type:TNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 122108 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
122108
RF Connectors / Coaxial Connectors 122108
RF Connectors / Coaxial Connectors TNC STRAIGHT PLUG RG58/LMR 195

RF Connectors / Coaxial Connectors TNC STRAIGHT PLUG RG58/LMR 195

Buy Now Datasheet

Technical Specifications

  Richardson RFPD ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. Win Source Electronics DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Electrical Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 122108 437-122108 122108 1440888 1001448-122108 ACX1070-ND 122108 70031737 13N5080 122108
Product Name RF Coaxial Cable Mount Connector 50 OHM Electronic Connector RF & Microwave Coaxial Connectors Coaxial Connectors (RF) - 122108 Coaxial Connector (RF) Assemblies Connectors RF - Miniature (BNC,TNC,SC) connector,rf coaxial,tnc straight crimpplug,for rg58,141,LMR195 cable,50 ohm Rf/coaxial, Tnc Plug, Straight, 50 Ohm, Crimp; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Geometry Straight Straight; Straight Straight Straight; Straight Plug Straight
Termination Crimp Crimp Crimp Crimp Crimp
Voltage Rating 500 volts 500 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - 1-1337526-0-ND - DigiKey
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details
4 suppliers
BNC (F) St. Connector For HLF 400 Cable - ET-BFS-7 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Geometry Straight
View Details
Coaxial Adapters - 7122933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details
Cable Connectors - NCK-FL4G-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details