Amphenol LTW M12 Sensor Connector; Connector Type A Amphenol Ltw 12-05BMMM-SL8A01

Description
M12 SENSOR CONNECTOR; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Accessory Type:M12 Sensor Connector RoHS Compliant: Yes
Datasheet
Description
M12 SENSOR CONNECTOR; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Accessory Type:M12 Sensor Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M12 Sensor Connector; Connector Type A Amphenol Ltw - 48W1113 - Newark, An Avnet Company
Chicago, IL, United States
M12 Sensor Connector; Connector Type A Amphenol Ltw
48W1113
M12 Sensor Connector; Connector Type A Amphenol Ltw 48W1113
M12 SENSOR CONNECTOR; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Accessory Type:M12 Sensor Connector RoHS Compliant: Yes

M12 SENSOR CONNECTOR; Connector Type A:M12 Plug; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:1m; Cable Length - Imperial:3.28ft; Product Range:-; Accessory Type:M12 Sensor Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 48W1113
Product Name M12 Sensor Connector; Connector Type A Amphenol Ltw
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Miniature Alligator Clips - 1009M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assembly - 6784A33 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details