Amphenol Corporation Coaxial Cables (RF) 115103-04-06.00

Description
BNC RIGHT ANGLE PLUG TO BNC STRA
Request a Quote Datasheet
Description
BNC RIGHT ANGLE PLUG TO BNC STRA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-115103-04-06.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-115103-04-06.00-ND
Coaxial Cables (RF) 115-115103-04-06.00-ND
BNC RIGHT ANGLE PLUG TO BNC STRA

BNC RIGHT ANGLE PLUG TO BNC STRA

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
115103-04-06.00
Cable Assemblies 115103-04-06.00
BNC Plug to BNC Plug RG-58 Cable

BNC Plug to BNC Plug RG-58 Cable

Buy Now
Bnc Right Angle Plug To Bnc Straight Plug Rg-58 50 Ohm 6 Inches (152 Mm) / Individual Bag Amphenol Rf - 51AK2571 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Right Angle Plug To Bnc Straight Plug Rg-58 50 Ohm 6 Inches (152 Mm) / Individual Bag Amphenol Rf
51AK2571
Bnc Right Angle Plug To Bnc Straight Plug Rg-58 50 Ohm 6 Inches (152 Mm) / Individual Bag Amphenol Rf 51AK2571
BNC RIGHT ANGLE PLUG TO BNC STRAIGHT PLUG RG-58 50 OHM 6 INCHES (152 MM) / INDIVIDUAL BAG

BNC RIGHT ANGLE PLUG TO BNC STRAIGHT PLUG RG-58 50 OHM 6 INCHES (152 MM) / INDIVIDUAL BAG

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-115103-04-06.00-ND 115103-04-06.00 51AK2571
Product Name Coaxial Cables (RF) Cable Assemblies Bnc Right Angle Plug To Bnc Straight Plug Rg-58 50 Ohm 6 Inches (152 Mm) / Individual Bag Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Wire Harnesses - EA-W01-23-507-03 - bisco industries
Specs
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-292-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details