Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial BNC to BNC Belden 179DT 78.7"" (2.0m) 6.6'"
BNC Plug to BNC Plug Belden 179DT Cable
RF Cable Assemblies BNC St Plug-BNC St Belden 179DT 2.00 M
RF COAX, BNC PLUG-BNC PLUG, 2M; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 179DT; Impedance:75ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:- RoHS Compliant: Yes
CBL ASSY BNC PLUG TO PLUG 6.6'
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 115101-35-M2.00 | ARF2600-ND | 115101-35-M2.00 | 115101-35-M2.00 | 11AC2525 | 115101-35-M2.00 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies | RF Cable Assemblies | Rf Coax, Bnc Plug-Bnc Plug, 2M; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | ||||
| Connector Type | BNC | BNC; BNC Straight Plug |