Amphenol RF Cable Assemblies 115101-35-M1.00

Description
BNC Plug to BNC Plug Belden 179DT Cable
Request a Quote Datasheet
Description
BNC Plug to BNC Plug Belden 179DT Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 115101-35-M1.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
115101-35-M1.00
Cable Assemblies 115101-35-M1.00
BNC Plug to BNC Plug Belden 179DT Cable

BNC Plug to BNC Plug Belden 179DT Cable

Buy Now
RF Standard Cable Assembly - 115101-35-M1.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
115101-35-M1.00
RF Standard Cable Assembly 115101-35-M1.00
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF2599-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2599-ND
Coaxial Cables (RF) ARF2599-ND
"Cable Assembly Coaxial BNC to BNC Belden 179DT 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial BNC to BNC Belden 179DT 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
RF Cable Assemblies - 115101-35-M1.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
115101-35-M1.00
RF Cable Assemblies 115101-35-M1.00
RF Cable Assemblies BNC St Plug-BNC St Belden 179DT 1.00 M

RF Cable Assemblies BNC St Plug-BNC St Belden 179DT 1.00 M

Buy Now Datasheet
Rf Coax, Bnc Plug-Bnc Plug, 1M; Connector Type A Amphenol Rf - 11AC2524 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Bnc Plug-Bnc Plug, 1M; Connector Type A Amphenol Rf
11AC2524
Rf Coax, Bnc Plug-Bnc Plug, 1M; Connector Type A Amphenol Rf 11AC2524
RF COAX, BNC PLUG-BNC PLUG, 1M; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 179DT; Impedance:75ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:- RoHS Compliant: Yes

RF COAX, BNC PLUG-BNC PLUG, 1M; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 179DT; Impedance:75ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 115101-35-M1.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
115101-35-M1.00
Cable Assemblies - Coaxial Cables (RF) 115101-35-M1.00
CBL ASSY BNC PLUG TO PLUG 3.3'

CBL ASSY BNC PLUG TO PLUG 3.3'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115101-35-M1.00 115101-35-M1.00 ARF2599-ND 115101-35-M1.00 11AC2524 115101-35-M1.00
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Rf Coax, Bnc Plug-Bnc Plug, 1M; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial Coaxial
Connector Type BNC BNC; BNC Straight Plug
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 1562745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking; Video
Cable Type Coaxial
Cable Length 6.56 ft (20 dm)
View Details