Amphenol RF RF Standard Cable Assembly 115101-30-24.00

Description
BNC Straight Plug to BNC Straight Plug on LMR-100 cable, 24 inches
Request a Quote Datasheet
Description
BNC Straight Plug to BNC Straight Plug on LMR-100 cable, 24 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 115101-30-24.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
115101-30-24.00
RF Standard Cable Assembly 115101-30-24.00
BNC Straight Plug to BNC Straight Plug on LMR-100 cable, 24 inches

BNC Straight Plug to BNC Straight Plug on LMR-100 cable, 24 inches

Supplier's Site
Coaxial Cables (RF) - ACX2309-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2309-ND
Coaxial Cables (RF) ACX2309-ND
"Cable Assembly Coaxial BNC to BNC LMR 100 24.00"" (609.60mm)"

"Cable Assembly Coaxial BNC to BNC LMR 100 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 115101-30-24.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
115101-30-24.00
Cable Assemblies - Coaxial Cables (RF) 115101-30-24.00
CBL ASSY BNC PLUG TO PLUG 24"

CBL ASSY BNC PLUG TO PLUG 24"

Supplier's Site
RF Cable Assemblies - 115101-30-24.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
115101-30-24.00
RF Cable Assemblies 115101-30-24.00
RF Cable Assemblies BNC ST PLG to BNC ST PLG LMR-100 24 in

RF Cable Assemblies BNC ST PLG to BNC ST PLG LMR-100 24 in

Buy Now Datasheet
Rf Cable Assembly, Bnc Straight Plug, 24, Lmr100; Connector Type A Amphenol Rf - 86W5670 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Bnc Straight Plug, 24, Lmr100; Connector Type A Amphenol Rf
86W5670
Rf Cable Assembly, Bnc Straight Plug, 24, Lmr100; Connector Type A Amphenol Rf 86W5670
RF CABLE ASSEMBLY, BNC STRAIGHT PLUG, 24", LMR100; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:LMR-100; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm RoHS Compliant: Yes

RF CABLE ASSEMBLY, BNC STRAIGHT PLUG, 24", LMR100; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:LMR-100; Impedance:50ohm; Cable Length - Imperial:2ft; Cable Length - Metric:610mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115101-30-24.00 ACX2309-ND 115101-30-24.00 115101-30-24.00 86W5670
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assembly, Bnc Straight Plug, 24, Lmr100; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Gender Male-Male
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details