Amphenol RF Coaxial Cables (RF) 115101-30-18.00

Description
"Cable Assembly Coaxial BNC to BNC LMR 100 18.00"" (457.20mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC LMR 100 18.00"" (457.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX2310-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2310-ND
Coaxial Cables (RF) ACX2310-ND
"Cable Assembly Coaxial BNC to BNC LMR 100 18.00"" (457.20mm)"

"Cable Assembly Coaxial BNC to BNC LMR 100 18.00"" (457.20mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 115101-30-18.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
115101-30-18.00
RF Standard Cable Assembly 115101-30-18.00
BNC Straight Plug to BNC Straight Plug on LMR-100 cable, 18 inches

BNC Straight Plug to BNC Straight Plug on LMR-100 cable, 18 inches

Supplier's Site
Rf Cable Assembly, Bnc Straight Plug, 18, Lmr100; Connector Type A Amphenol Rf - 86W5669 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly, Bnc Straight Plug, 18, Lmr100; Connector Type A Amphenol Rf
86W5669
Rf Cable Assembly, Bnc Straight Plug, 18, Lmr100; Connector Type A Amphenol Rf 86W5669
RF CABLE ASSEMBLY, BNC STRAIGHT PLUG, 18", LMR100; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:LMR-100; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm RoHS Compliant: Yes

RF CABLE ASSEMBLY, BNC STRAIGHT PLUG, 18", LMR100; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:LMR-100; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457mm RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 115101-30-18.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
115101-30-18.00
RF Cable Assemblies 115101-30-18.00
RF Cable Assemblies BNC ST PLG to BNC ST PLG LMR-100 18 in

RF Cable Assemblies BNC ST PLG to BNC ST PLG LMR-100 18 in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 115101-30-18.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
115101-30-18.00
Cable Assemblies - Coaxial Cables (RF) 115101-30-18.00
CBL ASSY BNC PLUG TO PLUG 18"

CBL ASSY BNC PLUG TO PLUG 18"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX2310-ND 115101-30-18.00 86W5669 115101-30-18.00 115101-30-18.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Rf Cable Assembly, Bnc Straight Plug, 18, Lmr100; Connector Type A Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Straight Plug
Cable Length 1.5 ft (4.57 dm) 1.5 ft (4.57 dm) 1.5 ft (4.57 dm) 1.5 ft (4.57 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-TNCA-MM-78 - Maury Microwave
Specs
Application RF
Connector Type TNCA
View Details