Amphenol RF Coaxial Cables (RF) 115101-22-06.00

Description
"Cable Assembly Coaxial BNC to BNC LMR 240 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC LMR 240 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115101-22-06.00-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115101-22-06.00-ND
Coaxial Cables (RF) 115101-22-06.00-ND
"Cable Assembly Coaxial BNC to BNC LMR 240 6.000"" (152.40mm)"

"Cable Assembly Coaxial BNC to BNC LMR 240 6.000"" (152.40mm)"

Buy Now Datasheet
Cable Assemblies - 115101-22-06.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
115101-22-06.00
Cable Assemblies 115101-22-06.00
BNC Plug to BNC Plug Times LMR-240 Cable

BNC Plug to BNC Plug Times LMR-240 Cable

Buy Now
RF Standard Cable Assembly - 115101-22-06.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
115101-22-06.00
RF Standard Cable Assembly 115101-22-06.00
BNC Straight Plug to BNC Straight Plug on LMR 240 cable, 6 inches

BNC Straight Plug to BNC Straight Plug on LMR 240 cable, 6 inches

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 115101-22-06.00 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
115101-22-06.00
Cable Assemblies - Coaxial Cables (RF) 115101-22-06.00
CBL ASSY BNC PLUG TO PLUG 6"

CBL ASSY BNC PLUG TO PLUG 6"

Supplier's Site
RF Cable Assemblies - 115101-22-06.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
115101-22-06.00
RF Cable Assemblies 115101-22-06.00
RF Cable Assemblies BNC ST Plug to BNC ST Plug LMR-240 6 in

RF Cable Assemblies BNC ST Plug to BNC ST Plug LMR-240 6 in

Buy Now Datasheet
Rf Cable Assembly,bnc Straight Plug, 6, Lmr240; Connector Type A Amphenol Rf - 86W5662 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assembly,bnc Straight Plug, 6, Lmr240; Connector Type A Amphenol Rf
86W5662
Rf Cable Assembly,bnc Straight Plug, 6, Lmr240; Connector Type A Amphenol Rf 86W5662
RF CABLE ASSEMBLY,BNC STRAIGHT PLUG, 6", LMR240; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes

RF CABLE ASSEMBLY,BNC STRAIGHT PLUG, 6", LMR240; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115101-22-06.00-ND 115101-22-06.00 115101-22-06.00 115101-22-06.00 115101-22-06.00 86W5662
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assembly,bnc Straight Plug, 6, Lmr240; Connector Type A Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Connector Type BNC BNC; BNC Straight Plug
Unlock Full Specs
to access all available technical data