"Cable Assembly Coaxial BNC to BNC RG-59 196.9"" (5.0m) 16.4'"
BNC Plug to BNC Plug RG-59 Cable
BNC Crimp Plug to BNC Crimp Plug using commercial grade RG-59 coaxial cable
RF Cable Assemblies BNC STR/BNC STR PLG RG-59 CBL 5 Meters
CBL ASSY BNC PLUG TO PLUG 16.4'
RF COAX CABLE, RG59, BNC PLUG, 5M, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Black RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Richardson RFPD | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ACX2403-ND | 115101-20-M5.00 | 115101-20-M5.00 | 115101-20-M5.00 | 115101-20-M5.00 | 78X4496 |
| Product Name | Coaxial Cables (RF) | Cable Assemblies | RF Standard Cable Assembly | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Rf Coax Cable, Rg59, Bnc Plug, 5M, Black; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | RF | ||
| Cable Type | Coaxial | Coaxial | ||||
| Connector Type | BNC | BNC; BNC Straight Plug | ||||
| Rated Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) |