Amphenol RF Coaxial Cables (RF) 115101-20-M10.0

Description
"Cable Assembly Coaxial BNC to BNC RG-59 393.7"" (10.0m) 32.8'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-59 393.7"" (10.0m) 32.8'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX2404-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2404-ND
Coaxial Cables (RF) ACX2404-ND
"Cable Assembly Coaxial BNC to BNC RG-59 393.7"" (10.0m) 32.8'"

"Cable Assembly Coaxial BNC to BNC RG-59 393.7"" (10.0m) 32.8'"

Buy Now Datasheet
RF Standard Cable Assembly - 115101-20-M10.0 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
115101-20-M10.0
RF Standard Cable Assembly 115101-20-M10.0
BNC Crimp Plug to BNC Crimp Plug using commercial grade RG-59 coaxial cable

BNC Crimp Plug to BNC Crimp Plug using commercial grade RG-59 coaxial cable

Supplier's Site
Cable Assemblies - 115101-20-M10.0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
115101-20-M10.0
Cable Assemblies 115101-20-M10.0
BNC Plug to BNC Plug RG-59 Cable

BNC Plug to BNC Plug RG-59 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 115101-20-M10.0 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
115101-20-M10.0
Cable Assemblies - Coaxial Cables (RF) 115101-20-M10.0
CBL ASSY BNC PLUG TO PLUG 10M

CBL ASSY BNC PLUG TO PLUG 10M

Supplier's Site
Rf Coax Cable, Rg59, Bnc Plug, 10M, Black; Connector Type A Amphenol Rf - 78X4491 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Rg59, Bnc Plug, 10M, Black; Connector Type A Amphenol Rf
78X4491
Rf Coax Cable, Rg59, Bnc Plug, 10M, Black; Connector Type A Amphenol Rf 78X4491
RF COAX CABLE, RG59, BNC PLUG, 10M, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:33ft; Cable Length - Metric:10m; Jacket Color:Black RoHS Compliant: Yes

RF COAX CABLE, RG59, BNC PLUG, 10M, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG59; Impedance:75ohm; Cable Length - Imperial:33ft; Cable Length - Metric:10m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 115101-20-M10.0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
115101-20-M10.0
RF Cable Assemblies 115101-20-M10.0
RF Cable Assemblies BNC STR/BNC STR PLG RG-59 CBL 10 Meters

RF Cable Assemblies BNC STR/BNC STR PLG RG-59 CBL 10 Meters

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX2404-ND 115101-20-M10.0 115101-20-M10.0 115101-20-M10.0 78X4491 115101-20-M10.0
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Coax Cable, Rg59, Bnc Plug, 10M, Black; Connector Type A Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Cable Type Coaxial Coaxial
Connector Type BNC BNC; BNC Straight Plug
Cable Length 32.81 ft (100 dm) 32.81 ft (100 dm) 32.81 ft (100 dm) 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to Standard Banana Plugs - 1019 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details