Amphenol RF RF Standard Cable Assembly 115101-20-600

Description
BNC Straight Plug to BNC Straight Plug on RG-59 cable, 600 inches
Request a Quote Datasheet
Description
BNC Straight Plug to BNC Straight Plug on RG-59 cable, 600 inches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 115101-20-600 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
115101-20-600
RF Standard Cable Assembly 115101-20-600
BNC Straight Plug to BNC Straight Plug on RG-59 cable, 600 inches

BNC Straight Plug to BNC Straight Plug on RG-59 cable, 600 inches

Supplier's Site
Cable Assemblies - 115101-20-600 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
115101-20-600
Cable Assemblies 115101-20-600
BNC Plug to BNC Plug RG-59 Cable

BNC Plug to BNC Plug RG-59 Cable

Buy Now
Coaxial Cables (RF) - ACX1812-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1812-ND
Coaxial Cables (RF) ACX1812-ND
"Cable Assembly Coaxial BNC to BNC RG-59 600.0"" (15.2m) 50.0'"

"Cable Assembly Coaxial BNC to BNC RG-59 600.0"" (15.2m) 50.0'"

Buy Now Datasheet
RF Cable Assemblies - 115101-20-600 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
115101-20-600
RF Cable Assemblies 115101-20-600
RF Cable Assemblies BNC St Plug-BNC St Plug RG-59 600in

RF Cable Assemblies BNC St Plug-BNC St Plug RG-59 600in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 115101-20-600 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
115101-20-600
Cable Assemblies - Coaxial Cables (RF) 115101-20-600
CBL ASSY BNC PLUG TO PLUG 50'

CBL ASSY BNC PLUG TO PLUG 50'

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115101-20-600 115101-20-600 ACX1812-ND 115101-20-600 115101-20-600
Product Name RF Standard Cable Assembly Cable Assemblies Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Length 50 ft (152 dm) 50 ft (152 dm) 50 ft (152 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to Lead Only, 18 AWG wire - 1015-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details