Amphenol RF Coaxial Cables (RF) 115101-20-48.00

Description
"Cable Assembly Coaxial BNC to BNC RG-59 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC RG-59 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ACX1810-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX1810-ND
Coaxial Cables (RF) ACX1810-ND
"Cable Assembly Coaxial BNC to BNC RG-59 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial BNC to BNC RG-59 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 115101-20-48.00 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
115101-20-48.00
RF Standard Cable Assembly 115101-20-48.00
BNC Plug to BNC Plug Assembly

BNC Plug to BNC Plug Assembly

Supplier's Site
Cable Assemblies - 115101-20-48.00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
115101-20-48.00
Cable Assemblies 115101-20-48.00
BNC Plug to BNC Plug RG-59 Cable

BNC Plug to BNC Plug RG-59 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 115101-20-48.00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
115101-20-48.00
Cable Assemblies - Coaxial Cables (RF) 115101-20-48.00
CBL ASSY BNC PLUG TO PLUG 4'

CBL ASSY BNC PLUG TO PLUG 4'

Supplier's Site
RF Cable Assemblies - 115101-20-48.00 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
115101-20-48.00
RF Cable Assemblies 115101-20-48.00
RF Cable Assemblies BNC St Plug-BNC St Plug RG-59 48in

RF Cable Assemblies BNC St Plug-BNC St Plug RG-59 48in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ACX1810-ND 115101-20-48.00 115101-20-48.00 115101-20-48.00 115101-20-48.00
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 090695-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details