Amphenol RF RF Standard Cable Assembly 115101-19-M30.0

Description
BNC Crimp Plug to BNC Crimp Plug using commercial grade RG-58 coaxial cable
Request a Quote Datasheet
Description
BNC Crimp Plug to BNC Crimp Plug using commercial grade RG-58 coaxial cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 115101-19-M30.0 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
115101-19-M30.0
RF Standard Cable Assembly 115101-19-M30.0
BNC Crimp Plug to BNC Crimp Plug using commercial grade RG-58 coaxial cable

BNC Crimp Plug to BNC Crimp Plug using commercial grade RG-58 coaxial cable

Supplier's Site
Coaxial Cables (RF) - ACX2394-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ACX2394-ND
Coaxial Cables (RF) ACX2394-ND
"Cable Assembly Coaxial BNC to BNC RG-58 1181.1"" (30.0m) 98.4'"

"Cable Assembly Coaxial BNC to BNC RG-58 1181.1"" (30.0m) 98.4'"

Buy Now Datasheet
Cable Assemblies - 115101-19-M30.0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
115101-19-M30.0
Cable Assemblies 115101-19-M30.0
BNC Plug to BNC Plug RG-58 Cable

BNC Plug to BNC Plug RG-58 Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 115101-19-M30.0 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
115101-19-M30.0
Cable Assemblies - Coaxial Cables (RF) 115101-19-M30.0
CBL ASSY BNC PLUG TO PLUG 30M

CBL ASSY BNC PLUG TO PLUG 30M

Supplier's Site
Rf Coax Cable, Rg58, Bnc Plug, 30M, Black; Connector Type A Amphenol Rf - 78X4483 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Rg58, Bnc Plug, 30M, Black; Connector Type A Amphenol Rf
78X4483
Rf Coax Cable, Rg58, Bnc Plug, 30M, Black; Connector Type A Amphenol Rf 78X4483
RF COAX CABLE, RG58, BNC PLUG, 30M, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m RoHS Compliant: Yes

RF COAX CABLE, RG58, BNC PLUG, 30M, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115101-19-M30.0 ACX2394-ND 115101-19-M30.0 115101-19-M30.0 78X4483
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Coax Cable, Rg58, Bnc Plug, 30M, Black; Connector Type A Amphenol Rf
Application RF RF RF
Cable Length 98.42 ft (300 dm) 98.42 ft (300 dm) 98.43 ft (300 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Connector, M23, Rcpt, 12Pos Rohs Compliant Sensata/bei Sensors - 75AJ3563 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/305-300 - WAGO
Specs
Application Instrumentation and Control
View Details