Amphenol Corporation Coaxial Cable, Rg58/u, Bnc Plug, 20M; Connector To Connector Amphenol Rf 115101-19-M20.00

Description
COAXIAL CABLE, RG58/U, BNC PLUG, 20M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:787.4"; Cable Length - Metric:20m; Jacket Colour:Black; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet
Description
COAXIAL CABLE, RG58/U, BNC PLUG, 20M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:787.4"; Cable Length - Metric:20m; Jacket Colour:Black; Product Range:-; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable, Rg58/u, Bnc Plug, 20M; Connector To Connector Amphenol Rf - 37AJ1684 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg58/u, Bnc Plug, 20M; Connector To Connector Amphenol Rf
37AJ1684
Coaxial Cable, Rg58/u, Bnc Plug, 20M; Connector To Connector Amphenol Rf 37AJ1684
COAXIAL CABLE, RG58/U, BNC PLUG, 20M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:787.4"; Cable Length - Metric:20m; Jacket Colour:Black; Product Range:-; SVHC:No RoHS Compliant: Yes

COAXIAL CABLE, RG58/U, BNC PLUG, 20M; Connector to Connector:BNC Plug to BNC Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:787.4"; Cable Length - Metric:20m; Jacket Colour:Black; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AJ1684
Product Name Coaxial Cable, Rg58/u, Bnc Plug, 20M; Connector To Connector Amphenol Rf
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details