BNC Plug to BNC Plug RG-58 Cable
BNC Crimp Plug to BNC Crimp Plug using commercial grade RG-58 coaxial cable
"Cable Assembly Coaxial BNC to BNC RG-58 78.7"" (2.0m) 6.6'"
RF COAX CABLE, RG58, BNC PLUG, 2M, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG58/U; Impedance:50ohm; Cable Length - Imperial:6.5ft; Cable Length - Metric:2m; Jacket Color:BlackRoHS Compliant: Yes
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 115101-19-M2.00 | 115101-19-M2.00 | ACX2389-ND | 78X4480 |
| Product Name | Cable Assemblies | RF Standard Cable Assembly | Coaxial Cables (RF) | Rf Coax Cable, Rg58, Bnc Plug, 2M, Black; Connector Type A Amphenol Rf |
| Application | RF | RF | RF |